Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Transducer Function | Alarm |
---|---|
Tones | Pulse |
Supply Voltage Min | 4.5VDC |
Supply Voltage Max | 5.5VDC |
Operating Current Max | 150mA |
Sound Level SPL | 95dBA |
Resonant Frequency | 4kHz |
RoHS Compliant | Yes |
Piezo Alarm, Medical, Ventilation, 95Dba | Newark Electronics |
Buzzers Indicator, Internally Driven Magnetic 5V 45 ~ 150mA 2.075kHz 85dB @ 5V, | Future Electronics |
IEC SPKR ALARM 4-6VDC 90DB VENTILATION | Mallory Sonalert MSS5MMV | RS Americas |
66Y7238 | element14 |
Speakers & Transducers IEC SPKR ALARM 90DB VENTILATION | Sager |
Where can I find additional details, specifications and documents for a MSS5MMV?
Additional datasheets, footprints and schematics for MSS5MMV are listed on our Part Details page. You can also find images and similar parts to MSS5MMV on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MSS5MMV on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MSS5MMV price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MSS5MMV fall under?
The MSS5MMV is listed under Sensors & Transducers > Transducers > Sensing Transducers > Piezo Transducers.
Can I view similar or alternative parts?
You can view similar parts to MSS5MMV when available in the Piezo Transducers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MSS5MMV you can contact the distributor directly for product support, shipping queries etc.
Is the MSS5MMV RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for MSS5MMV have stock available?
Authorised distributors including Newark Electronics, Future Electronics, RS Americas, element14 and Sager have stock available or on a lead time for MSS5MMV.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MSS5MMV often in real-time on the comparison pages.
What if I can't find stock of MSS5MMV?
You can fill out our help required form which you can use to request a quote for MSS5MMV from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.