Status: | Unknown |
---|---|
Series: | MSS2P2, MSS2P3 |
RoHS: | Unknown |
Prices starting from US$0.0370
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.05
|
64,140
in stock
|
Buy Now | |
TTI Europe
from US$0.0438
|
81,000
in stock
|
Buy Now | |
Avnet America
from US$0.0395
|
45,000
in stock
|
Buy Now | |
element14
from US$0.05
|
43,975
in stock
|
Buy Now | |
Farnell
from US$0.0487
|
43,975
in stock
|
Buy Now | |
Future Electronics
from US$0.0415
|
31,500
in stock
|
Buy Now | |
Newark Electronics
from US$0.0370
|
7,684
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.06
|
3,305
in stock
|
Buy Now | |
EBV Elektronik
-
|
9,000
in stock
|
Buy Now | |
Rutronik
-
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
Very low profile - typical height of 0.65 mm |
Ideal for automated placement |
Low forward voltage drop, low power losses |
Applications |
---|
For use in low voltage high frequency inverters, freewheeling, DC/DC converters, and polarity protection applications. |
Application Notes |
---|
Application Note |
Datasheet |
---|
MSS2P2, MSS2P3 |
General Information |
---|
Soldering Process |
Markings |
---|
Diodes Group Body Marking |
Packaging Information |
---|
Packaging Information |
Product Literature |
---|
Selector Guide |
Market Solutions Brochure |
Market Solutions |
RoHS-Compliant | Yes with exemptions |
---|---|
Lead (Pb)-Free | Termination is Lead Free |
MSL Designation | Not Applicable |
Device Termination Plating Finish | Sn |
Halogen-Free | Yes |
GREEN | No |
2.0A 30V SKY MICROSMP | TTI Europe |
Diode Schottky 30V 2A Micro SMP | RS |
Diode Schottky 30V 2A 2-Pin Micro SMP T/R | Avnet America |
DIODE, SCHOTTKY, RECTI, 2A, 30V, MSMP | element14 |
MSS2P3 Series 30 V 2 A Surface Mount Schottky Barrier Rectifier - MicroSMP | Future Electronics |
Diode, Schottky, 2A, 30V, Microsmp-2 | Newark Electronics |
Diode: Schottky switching | Transfer Multisort Elektronik |
SCHOTTKY-DIODE 2A 30V MicroSMP | Rutronik |
Where can I find additional details, specifications and documents for a MSS2P3-M3/89A?
Additional datasheets, footprints and schematics for MSS2P3-M3/89A are listed on our Part Details page. You can also find images and similar parts to MSS2P3-M3/89A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MSS2P3-M3/89A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MSS2P3-M3/89A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MSS2P3-M3/89A fall under?
The MSS2P3-M3/89A is listed under Semiconductors - Discretes > Diodes > Schottky Diodes > Schottky Rectifier Diodes.
Can I view similar or alternative parts?
You can view similar parts to MSS2P3-M3/89A when available in the Schottky Rectifier Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MSS2P3-M3/89A you can contact the distributor directly for product support, shipping queries etc.
Is the MSS2P3-M3/89A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MSS2P3-M3/89A have stock available?
Authorised distributors including TTI Europe, RS, Avnet America, element14 and Farnell have stock available or on a lead time for MSS2P3-M3/89A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MSS2P3-M3/89A often in real-time on the comparison pages.
What if I can't find stock of MSS2P3-M3/89A?
You can fill out our help required form which you can use to request a quote for MSS2P3-M3/89A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.