Status: | Unknown |
---|---|
Series: | MSS2P2, MSS2P3 |
RoHS: | Unknown |
Prices starting from US$0.0380
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.07
|
1,000
in stock
|
Buy Now | |
Future Electronics
from US$0.0380
|
18,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.11
|
1,790
in stock
|
Buy Now | |
element14
from US$0.06
|
1,790
in stock
|
Buy Now | |
Farnell
from US$0.0500
|
1,790
in stock
|
Buy Now | |
Rutronik
from US$0.0491
|
-
|
Buy Now | |
Avnet America
from US$0.0450
|
-
|
Buy Now | |
RS Americas
from US$0.06
|
-
|
Buy Now | |
TTI Europe
from US$0.0415
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Very low profile - typical height of 0.65 mm |
Ideal for automated placement |
Low forward voltage drop, low power losses |
Applications |
---|
For use in low voltage high frequency inverters, freewheeling, DC/DC converters, and polarity protection applications. |
Application Notes |
---|
Application Note |
Datasheet |
---|
MSS2P2, MSS2P3 |
General Information |
---|
Soldering Process |
Markings |
---|
Diodes Group Body Marking |
Packaging Information |
---|
Packaging Information |
Product Literature |
---|
Selector Guide |
Market Solutions Brochure |
Market Solutions |
RoHS-Compliant | Yes with exemptions |
---|---|
Lead (Pb)-Free | Termination is Lead Free |
MSL Designation | Not Applicable |
Device Termination Plating Finish | Sn |
Halogen-Free | Yes |
GREEN | No |
MSS2P2 Series 20 V 2 A Surface Mount Schottky Barrier Rectifier - MicroSMP | Future Electronics |
Diode, Schottky, Rectifier, 2A, 20V, Msmp | Newark Electronics |
DIODE, SCHOTTKY, RECTI, 2A, 20V, MSMP | element14 |
2A,20V,SM SCHOTTKY RECT. | RS |
SCHOTTKY-DIODE 2A 20V MicroSMP | Rutronik |
Diode Schottky 20V 2A 2-Pin Micro SMP T/R | Avnet America |
Diode, Schottky Barrier, Vr 20V, If 2A, Pkg MicroSMP, Vf 0.47V, Cj 65pF, Tj +150degc | General Semiconductor / Vishay MSS2P2-M3/89A | RS Americas |
2.0A 20V SKY MICROSMP | TTI Europe |
Where can I find additional details, specifications and documents for a MSS2P2-M3/89A?
Additional datasheets, footprints and schematics for MSS2P2-M3/89A are listed on our Part Details page. You can also find images and similar parts to MSS2P2-M3/89A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MSS2P2-M3/89A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MSS2P2-M3/89A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MSS2P2-M3/89A fall under?
The MSS2P2-M3/89A is listed under Semiconductors - Discretes > Diodes > Schottky Diodes > Schottky Rectifier Diodes.
Can I view similar or alternative parts?
You can view similar parts to MSS2P2-M3/89A when available in the Schottky Rectifier Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MSS2P2-M3/89A you can contact the distributor directly for product support, shipping queries etc.
Is the MSS2P2-M3/89A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MSS2P2-M3/89A have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for MSS2P2-M3/89A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MSS2P2-M3/89A often in real-time on the comparison pages.
What if I can't find stock of MSS2P2-M3/89A?
You can fill out our help required form which you can use to request a quote for MSS2P2-M3/89A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.