Status: | Unknown |
---|---|
Series: | MSS 2250 Series |
RoHS: | Unknown |
Prices starting from US$1.22
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.59
|
No stock
|
Buy Now | |
Newark Electronics
from US$1.60
|
800
in stock
|
Buy Now | |
Rapid Electronics
from US$1.33
|
26
in stock
|
Buy Now | |
Chip One Stop
from US$2.26
|
26
in stock
|
Buy Now | |
Avnet America
from US$1.36
|
-
|
Buy Now | |
RS Americas
from US$1.60
|
-
|
Buy Now | |
element14
from US$1.22
|
-
|
Buy Now | |
Sager
-
|
-
|
Buy Now |
Contact Configuration | DPDT |
---|---|
Switch Operation | - |
Switch Mounting | Through Hole |
Product Range | MSS 2250 Series |
Contact Current Max | 300mA |
Contact Voltage AC Max | 125V |
Contact Voltage DC Max | - |
Orientation | Vertical |
SVHC | No SVHC (12-Jan-2017) |
Switch, Slide, Dpdt, 300Ma, 125V, Though Hole | Newark Electronics |
Slide Switches SLIDE SWITCH INSTRUMNTATN | Rapid Electronics |
Switch Slide DPDT Extended Top Slide 0.3A 125VAC PC Pins Bracket Mount/Through Hole | Avnet America |
Through Hole Slide Switch DPDT Make-Before-Break 300 mA Extended | TE Connectivity MSS225004 | RS Americas |
SLIDE SWITCH, DPDT, 0.3A, 125VAC, TH | element14 |
Where can I find additional details, specifications and documents for a MSS225004?
Additional datasheets, footprints and schematics for MSS225004 are listed on our Part Details page. You can also find images and similar parts to MSS225004 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MSS225004 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MSS225004 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MSS225004 fall under?
The MSS225004 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to MSS225004 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MSS225004 you can contact the distributor directly for product support, shipping queries etc.
Is the MSS225004 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MSS225004 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Avnet America and RS Americas have stock available or on a lead time for MSS225004.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MSS225004 often in real-time on the comparison pages.
What if I can't find stock of MSS225004?
You can fill out our help required form which you can use to request a quote for MSS225004 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.