Status: | Active |
---|---|
Series: | MSRD620CT |
RoHS: | Compliant |
Prices starting from US$0.43
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.02
|
No stock
|
Buy Now | |
Future Electronics
from US$0.49
|
2,500
in stock
|
Buy Now | |
Avnet Asia
from US$0.45
|
2,500
in stock
|
Buy Now | |
Newark Electronics
from US$0.44
|
-
|
Buy Now | |
Avnet America
from US$0.43
|
-
|
Buy Now | |
element14
from US$0.47
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Soft Ultrafast Recovery (35 ns typ.) |
Highly Stable Oxide Passivated Junction |
Matched Dual Die Construction - May Be Paralleled for High Current Output |
Short Heat Sink Tab Manufactured - Not Sheared |
Epoxy Meets UL94, VO at 1/8" Mechanical Characteristics: |
Case: Epoxy, Molded |
Weight: 0.4 grams (approximately) |
Finish: All External Surfaces Corrosion Resistant and Terminal Leads are Readily Solderable |
Lead and Mounting Surface Temperature for Soldering Purposes: 260 C Max. for 10 Seconds |
Shipped in 75 units per plastic tube |
Available in 16 mm Tape and Reel, 2500 units per Reel, Add "T4'' to Suffix part number |
Marking: S620T |
AEC-Q101 Qualified and PPAP Capable |
SSRD8 Prefix for Automotive and Other Applications Requiring Unique Site and Control Change Requirements |
Description | MSRD620CT |
---|---|
Compliance | Pb-free Halide free |
Type | Ultrasoft |
IO(rec) Max (A) | 6 |
trr Max (ns) | 55 |
VRRM Max (V) | 200 |
VFM Max (V) | 1.35 |
IFSM Max (A) | 50 |
IR Max (mA) | 0.005 |
Package Type | DPAK-3 |
MSRD620CTT4G Series 6 A 200 V 35 ns Soft Ultrafast Rectifier - TO-252-3 | Future Electronics |
Diode Switching 200V 6A 3-Pin(2+Tab) DPAK T/R | Avnet Asia |
Ultra Fast Diode, 6A, 200V, D-Pack, Full Reel | Newark Electronics |
DIODE, FAST, 6A, 200V, TO-252-3 | Farnell |
Where can I find additional details, specifications and documents for a MSRD620CTT4G?
Additional datasheets, footprints and schematics for MSRD620CTT4G are listed on our Part Details page. You can also find images and similar parts to MSRD620CTT4G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MSRD620CTT4G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MSRD620CTT4G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MSRD620CTT4G fall under?
The MSRD620CTT4G is listed under Discrete & Power Modules > Rectifiers.
Can I view similar or alternative parts?
You can view similar parts to MSRD620CTT4G when available in the Rectifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MSRD620CTT4G you can contact the distributor directly for product support, shipping queries etc.
Is the MSRD620CTT4G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MSRD620CTT4G have stock available?
Authorised distributors including Future Electronics, Avnet Asia, Newark Electronics, Avnet America and element14 have stock available or on a lead time for MSRD620CTT4G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MSRD620CTT4G often in real-time on the comparison pages.
What if I can't find stock of MSRD620CTT4G?
You can fill out our help required form which you can use to request a quote for MSRD620CTT4G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.