Status: | Unknown |
---|---|
Series: | eSMP Series |
RoHS: | Unknown |
Prices starting from US$0.0381
Repetitive Reverse Voltage Vrrm Max | 400V |
---|---|
Forward Current If(AV) | 1A |
Diode Configuration | Single |
Forward Voltage VF Max | 1.2V |
Reverse Recovery Time trr Max | 650ns |
Forward Surge Current Ifsm Max | 15A |
Operating Temperature Max | 175°C |
Diode Case Style | DO-219AD |
No. of Pins | 2Pins |
Product Range | eSMP Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2019) |
MSL | MSL 1 - Unlimited |
Rectifier, Single, 1A, 400V, Microsmp | Newark Electronics |
RECTIFIER, SINGLE, 1A, 400V, MICROSMP | element14 |
1A, 400V, MICROSMP, ESD PROTECTI | Future Electronics |
Standard Recovery Diode, 400 V, 1 A, Single, 1.2 V, 650 ns, 15 A | Avnet America |
1A 400V ESD DO219AD | TTI Europe |
Where can I find additional details, specifications and documents for a MSQ1PG-M3/H?
Additional datasheets, footprints and schematics for MSQ1PG-M3/H are listed on our Part Details page. You can also find images and similar parts to MSQ1PG-M3/H on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MSQ1PG-M3/H on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MSQ1PG-M3/H price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MSQ1PG-M3/H fall under?
The MSQ1PG-M3/H is listed under Vishay Intertechnology Parts.
Can I view similar or alternative parts?
You can view similar parts to MSQ1PG-M3/H when available in the Vishay Intertechnology Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MSQ1PG-M3/H you can contact the distributor directly for product support, shipping queries etc.
Is the MSQ1PG-M3/H RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MSQ1PG-M3/H have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Avnet America have stock available or on a lead time for MSQ1PG-M3/H.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MSQ1PG-M3/H often in real-time on the comparison pages.
What if I can't find stock of MSQ1PG-M3/H?
You can fill out our help required form which you can use to request a quote for MSQ1PG-M3/H from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.