Status: | Unknown |
---|---|
Series: | TRANSZORB eSMP Series |
RoHS: | Unknown |
Prices starting from US$0.0344
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.07
|
4,200
in stock
|
Buy Now | |
TTI Europe
from US$0.0438
|
63,000
in stock
|
Buy Now | |
Avnet America
from US$0.0344
|
9,000
in stock
|
Buy Now | |
element14
from US$0.05
|
7,940
in stock
|
Buy Now | |
Farnell
from US$0.0500
|
7,940
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.07
|
2,436
in stock
|
Buy Now | |
Rutronik
from US$0.05
|
-
|
Buy Now | |
Newark Electronics
from US$0.0380
|
-
|
Buy Now | |
Future Electronics
from US$0.0355
|
-
|
Buy Now | |
Distrelec
from US$0.18
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Product Range | TRANSZORB eSMP Series |
---|---|
TVS Polarity | Unidirectional |
Reverse Stand-Off Voltage Vrwm | 5V |
Clamping Voltage Vc Max | 13.4V |
Diode Case Style | MicroSMP |
No. of Pins | 2Pins |
Breakdown Voltage Min | 6.4V |
Breakdown Voltage Max | 7.07V |
Peak Pulse Power Dissipation | 150W |
Automotive Qualification Standard | AEC-Q101 |
SVHC | Lead (15-Jan-2019) |
150W 5.0VWM 5% UNI MICROSMP | TTI Europe |
Diode TVS Single Uni-Dir 5V 150W 2-Pin Micro SMP T/R | Avnet America |
TVS DIODE, AEC-Q101, 150W, 5V, UNIDIR | element14 |
Diode TVS Uni-Dir 5V 100Wn M | RS |
Diode: TVS | Transfer Multisort Elektronik |
TRANSIL 0,15KW 6,7V MicroSMP | Rutronik |
Diode, Tvs, 1W, 5V, Unidirectional, Microsmp-2, Full Reel | Newark Electronics |
MSP Series 100 W 5.0 V Unidirectional Surface Mount TVS Diode | Future Electronics |
Vishay TVS Diode Uni-Directional 5V 150W DO-219AD | Distrelec |
Where can I find additional details, specifications and documents for a MSP5.0A-M3/89A?
Additional datasheets, footprints and schematics for MSP5.0A-M3/89A are listed on our Part Details page. You can also find images and similar parts to MSP5.0A-M3/89A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MSP5.0A-M3/89A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MSP5.0A-M3/89A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MSP5.0A-M3/89A fall under?
The MSP5.0A-M3/89A is listed under Vishay Intertechnology Parts.
Can I view similar or alternative parts?
You can view similar parts to MSP5.0A-M3/89A when available in the Vishay Intertechnology Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MSP5.0A-M3/89A you can contact the distributor directly for product support, shipping queries etc.
Is the MSP5.0A-M3/89A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MSP5.0A-M3/89A have stock available?
Authorised distributors including TTI Europe, Avnet America, element14, Farnell and RS have stock available or on a lead time for MSP5.0A-M3/89A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MSP5.0A-M3/89A often in real-time on the comparison pages.
What if I can't find stock of MSP5.0A-M3/89A?
You can fill out our help required form which you can use to request a quote for MSP5.0A-M3/89A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.