Status: | Unknown |
---|---|
Series: | TRANSZORB eSMP Series |
RoHS: | Unknown |
Prices starting from US$0.0344
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.10
|
39,660
in stock
|
Buy Now | |
TTI Europe
from US$0.0428
|
72,000
in stock
|
Buy Now | |
Future Electronics
from US$0.0411
|
27,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.11
|
7,636
in stock
|
Buy Now | |
element14
from US$0.0492
|
7,636
in stock
|
Buy Now | |
Farnell
from US$0.0475
|
7,636
in stock
|
Buy Now | |
Avnet America
from US$0.0344
|
4,500
in stock
|
Buy Now | |
Distrelec
from US$0.19
|
3,387
in stock
|
Buy Now | |
EBV Elektronik
-
|
9,000
in stock
|
Buy Now | |
Avnet Asia
-
|
4,500
in stock
|
Buy Now | |
Rutronik
from US$0.05
|
-
|
Buy Now | |
RS Americas
from US$0.13
|
-
|
Buy Now |
Product Range | TRANSZORB eSMP Series |
---|---|
TVS Polarity | Unidirectional |
Reverse Stand-Off Voltage Vrwm | 3.3V |
Clamping Voltage Vc Max | 11.5V |
Diode Case Style | MicroSMP |
No. of Pins | 2Pins |
Breakdown Voltage Min | 4.1V |
Breakdown Voltage Max | 5.1V |
Peak Pulse Power Dissipation | 150W |
Automotive Qualification Standard | - |
SVHC | Lead (15-Jan-2019) |
Peak Pulse Current Ippm | 87A |
Power Dissipation Pd | 150W |
100W 3.3VWM 10% UNI MICROSMP | TTI Europe |
Diode TVS Uni-Dir 3.3V 100Wn | RS |
MSP3V3 Series 150 W 4.1V Uni Directional Transient Voltage Suppressor - MicroSMP | Future Electronics |
Tvs Diode, Unidir, 11.5V, Microsmp | Newark Electronics |
DIODE, TVS, 150W, 3.3V, MICROSMP-2 | element14 |
Diode TVS Single Uni-Dir 3.3V 150W 2-Pin Micro SMP T/R | Avnet America |
Vishay TVS Diode Uni-Directional 3.3V 150W DO-219AD | Distrelec |
TRANSIL 0,15KW 4,6V MicroSMP | Rutronik |
MSP3V3-M3/89A, Uni-Directional TVS Diode, 100W, 2-Pin uSMP | Vishay Dale MSP3V3-M3/89A | RS Americas |
Where can I find additional details, specifications and documents for a MSP3V3-M3/89A?
Additional datasheets, footprints and schematics for MSP3V3-M3/89A are listed on our Part Details page. You can also find images and similar parts to MSP3V3-M3/89A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MSP3V3-M3/89A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MSP3V3-M3/89A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MSP3V3-M3/89A fall under?
The MSP3V3-M3/89A is listed under Circuit Protection > TVS - Transient Voltage Suppressors > TVS Diodes.
Can I view similar or alternative parts?
You can view similar parts to MSP3V3-M3/89A when available in the TVS Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MSP3V3-M3/89A you can contact the distributor directly for product support, shipping queries etc.
Is the MSP3V3-M3/89A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MSP3V3-M3/89A have stock available?
Authorised distributors including TTI Europe, RS, Future Electronics, Newark Electronics and element14 have stock available or on a lead time for MSP3V3-M3/89A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MSP3V3-M3/89A often in real-time on the comparison pages.
What if I can't find stock of MSP3V3-M3/89A?
You can fill out our help required form which you can use to request a quote for MSP3V3-M3/89A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.