Status: | Unknown |
---|---|
Series: | TRANSZORB eSMP Series |
RoHS: | Compliant |
Product Range | TRANSZORB eSMP Series |
---|---|
TVS Polarity | Unidirectional |
Reverse Stand-Off Voltage Vrwm | 14V |
Clamping Voltage Vc Max | 29.5V |
Diode Case Style | MicroSMP |
No. of Pins | 2Pins |
RoHS Compliant | Yes |
TVS Diode Single Uni-Dir 14V 150W 2-Pin Micro SMP T/R | Future Electronics |
Tvs Diode, 0.5W, 14V, Microsmp | Newark Electronics |
150W,14V UNIDIR,MICRO-SMP TVS | Avnet America |
150W 14VWM 5% UNI MICROSMP | TTI Europe |
Where can I find additional details, specifications and documents for a MSMP14A-M3/89A?
Additional datasheets, footprints and schematics for MSMP14A-M3/89A are listed on our Part Details page. You can also find images and similar parts to MSMP14A-M3/89A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MSMP14A-M3/89A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MSMP14A-M3/89A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MSMP14A-M3/89A fall under?
The MSMP14A-M3/89A is listed under Circuit Protection > TVS - Transient Voltage Suppressors > TVS Diodes.
Can I view similar or alternative parts?
You can view similar parts to MSMP14A-M3/89A when available in the TVS Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MSMP14A-M3/89A you can contact the distributor directly for product support, shipping queries etc.
Is the MSMP14A-M3/89A RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for MSMP14A-M3/89A have stock available?
Authorised distributors including Future Electronics, Newark Electronics, Avnet America, TTI Europe and EBV Elektronik have stock available or on a lead time for MSMP14A-M3/89A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MSMP14A-M3/89A often in real-time on the comparison pages.
What if I can't find stock of MSMP14A-M3/89A?
You can fill out our help required form which you can use to request a quote for MSMP14A-M3/89A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.