Status: | Unknown |
---|---|
Series: | MSE1PB, MSE1PD, MSE1PG, MSE1PJ |
RoHS: | Unknown |
Prices starting from US$0.0376
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.06
|
20,500
in stock
|
Buy Now | |
TTI Europe
from US$0.0390
|
1,008,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.0376
|
35,334
in stock
|
Buy Now | |
Rutronik
from US$0.06
|
18,000
in stock
|
Buy Now | |
Future Electronics
from US$0.0402
|
18,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.12
|
4,430
in stock
|
Buy Now | |
element14
from US$0.06
|
3,930
in stock
|
Buy Now | |
Farnell
from US$0.05
|
3,930
in stock
|
Buy Now | |
EBV Elektronik
-
|
4,500
in stock
|
Buy Now | |
Avnet America
from US$0.0445
|
-
|
Buy Now | |
RS Americas
from US$0.07
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
Very low profile - typical height of 0.65 mm |
Ideal for automated placement |
Oxide planar chip junction |
Applications |
---|
General purpose, polarity protection, and rail-to-rail protection in both consumer and automotive applications. |
Application Notes |
---|
Application Note |
Constructions |
---|
Cross Sections of SUPERECTIFIER® Construction |
Datasheet |
---|
MSE1PB, MSE1PD, MSE1PG, MSE1PJ |
General Information |
---|
Soldering Process |
Markings |
---|
Diodes Group Body Marking |
Packaging Information |
---|
Packaging Information |
Product Literature |
---|
Market Solutions Brochure |
Market Segment Brochure |
Did You Know |
Infograph |
RoHS-Compliant | Yes with exemptions |
---|---|
Lead (Pb)-Free | Termination is Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Sn |
Halogen-Free | Yes |
GREEN | No |
1.0A 600V STD ESD MICROSMP | TTI Europe |
Diode Switching 600V | RS |
DIODE 1A 600V MicroSMP | Rutronik |
MSE1PJ Series 600 V 1 A SMT ESD Capability Rectifier - MicroSMP (DO-219AD) | Future Electronics |
Rectifier, 600V, 1A, Microsmp | Newark Electronics |
RECTIFIER, SINGLE, 600V, MICROSMP-2 | element14 |
Diode Switching 600V 1A 2-Pin Micro SMP T/R | EBV Elektronik |
MSE1PJHM3/89A, SMT Diode, 600V 1A, 780ns, 2-Pin uSMP | Siliconix / Vishay MSE1PJHM3/89A | RS Americas |
Where can I find additional details, specifications and documents for a MSE1PJHM3/89A?
Additional datasheets, footprints and schematics for MSE1PJHM3/89A are listed on our Part Details page. You can also find images and similar parts to MSE1PJHM3/89A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MSE1PJHM3/89A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MSE1PJHM3/89A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MSE1PJHM3/89A fall under?
The MSE1PJHM3/89A is listed under Passive Components > More Passive Components.
Can I view similar or alternative parts?
You can view similar parts to MSE1PJHM3/89A when available in the More Passive Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MSE1PJHM3/89A you can contact the distributor directly for product support, shipping queries etc.
Is the MSE1PJHM3/89A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MSE1PJHM3/89A have stock available?
Authorised distributors including TTI Europe, Chip One Stop, RS, Rutronik and Future Electronics have stock available or on a lead time for MSE1PJHM3/89A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MSE1PJHM3/89A often in real-time on the comparison pages.
What if I can't find stock of MSE1PJHM3/89A?
You can fill out our help required form which you can use to request a quote for MSE1PJHM3/89A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.