Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$6.18
Distributor | Stock | ||
---|---|---|---|
RS
from US$8.37
|
559
in stock
|
Buy Now | |
element14
from US$8.51
|
9,834
in stock
|
Buy Now | |
Farnell
from US$8.14
|
9,834
in stock
|
Buy Now | |
Sager
from US$7.02
|
5,000
in stock
|
Buy Now | |
TE Store
from US$15.23
|
3,772
in stock
|
Buy Now | |
Heilind Electronics
from US$7.46
|
3,750
in stock
|
Buy Now | |
Future Electronics
from US$6.61
|
2,500
in stock
|
Buy Now | |
Newark Electronics
from US$8.79
|
2,253
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$7.46
|
1,250
in stock
|
Buy Now | |
Avnet America
from US$6.34
|
-
|
Buy Now | |
RS Americas
from US$8.69
|
-
|
Buy Now | |
Avnet Asia
from US$7.10
|
-
|
Buy Now | |
TTI Europe
from US$6.18
|
-
|
Buy Now | |
Richardson RFPD
from US$6.39
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Dimensions | 3 x 3 x 0.9mm, .11 x .11 x 0.03in |
---|---|
Supply Voltage | 1.5 – 3.6V |
Pressure | 30000mbar |
Resolution | .2 |
Accuracy | ±1.5mbar |
Output/Span | 24 bit ADC |
Options | No Option |
Package | Surface Mountable |
Sensor Type | Digital Pressure and Altimeter Sensor Modules |
Type | Absolute |
Operating Temperature Range | -4 – 185°F, -20 – 85°C |
GEL FILLED PRESSURE SENSOR, 30BAR, 3V | element14 |
Board Mount Pressure Sensors MICRO ALTIM. T&R | Sager |
MS5837-30BA01 30BA T&R PRESSURE SEN Pressure Sensor Type: Digital Pressure and Altimeter Sensor Modules Pressure Type: Absolute Proof Pressure Range: 50 bar Output Signal Type: 24 bit ADC Pressure Accuracy: ±1.5mbar Digital Pressure and Altimeter Sensor Modules Absolute 50 bar 24 bit ADC | 0-30 Bar Digital Pressure Sensor | Part Number: MS583730BA01-50 | Internal Number: MS583730BA01-50 | TE Connectivity | TE Store |
WTRPRF DIGITAL PRESSR SENSR 30 BA,T&R | Heilind Electronics |
SENSOR | Future Electronics |
Gel Filled Pressure Sensor, 30Bar, 3V | Newark Electronics |
Pressure Sensor MICRO ALTIM. T&R | RS |
Pressure Sensor 0V to 3.6V 0bar to 30bar Absolute 4-Pin CSMD T/R | Avnet America |
Sensor | RS Americas |
ULTRA SMALL, GEL FILLED | TTI Europe |
PRESSURE SENSORS | Richardson RFPD |
Where can I find additional details, specifications and documents for a MS583730BA01-50?
Additional datasheets, footprints and schematics for MS583730BA01-50 are listed on our Part Details page. You can also find images and similar parts to MS583730BA01-50 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MS583730BA01-50 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MS583730BA01-50 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MS583730BA01-50 fall under?
The MS583730BA01-50 is listed under Sensors > Pressure Sensors > Board Level Pressure Sensors.
Can I view similar or alternative parts?
You can view similar parts to MS583730BA01-50 when available in the Board Level Pressure Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MS583730BA01-50 you can contact the distributor directly for product support, shipping queries etc.
Is the MS583730BA01-50 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MS583730BA01-50 have stock available?
Authorised distributors including element14, Farnell, Sager, TE Store and Heilind Electronics have stock available or on a lead time for MS583730BA01-50.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MS583730BA01-50 often in real-time on the comparison pages.
What if I can't find stock of MS583730BA01-50?
You can fill out our help required form which you can use to request a quote for MS583730BA01-50 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.