Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$8.42
Distributor | Stock | ||
---|---|---|---|
RS
from US$14.00
|
770
in stock
|
Buy Now | |
Heilind Electronics
from US$12.06
|
434
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$12.06
|
144
in stock
|
Buy Now | |
Newark Electronics
from US$8.42
|
-
|
Buy Now | |
Future Electronics
from US$10.35
|
-
|
Buy Now | |
Avnet America
from US$10.24
|
-
|
Buy Now | |
RS Americas
from US$19.12
|
-
|
Buy Now | |
element14
from US$15.23
|
-
|
Buy Now | |
Avnet Asia
from US$11.47
|
-
|
Buy Now | |
TTI Europe
from US$10.84
|
-
|
Buy Now | |
Richardson RFPD
from US$10.33
|
-
|
Buy Now | |
Sager
from US$13.32
|
-
|
Buy Now | |
Farnell
from US$10.74
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Dimensions | 4.5 x 4.5mm, .17 x .17in |
---|---|
Supply Voltage | 1.8 – 3.6V |
Resolution | .02 |
Accuracy | ±4mbar |
Output/Span | 24 bit ADC |
Options | No Option |
Package | Surface Mountable |
Type | Absolute |
Sensor Type | Digital Pressure and Altimeter Sensor Modules |
Operating Temperature Range | -4 – 185°F, -40 – 85°C |
Pressure Sensor Altimeter 1.8-3.6V | RS |
MS5805-02BA01 MICRO ALTIM. T&R MINIATURE DIGITAL PRESSURE SEN | Heilind Electronics |
Miniature Digital Pressure Sensor |Te Connectivity Sensors MS580502BA01-50 | Newark Electronics |
Miniature Altimeter Module 4-Pin SMD T/R | Avnet America |
Sensor | RS Americas |
MINIATURE PRESSURE SENSOR | TTI Europe |
PRESSURE SENSORS | Richardson RFPD |
Board Mount Pressure Sensors Miniature Altimeter Module 1.8 to 3.6 V | Sager |
PRESSURE SENSOR, 1200MBAR, DIGITAL, 3.6V | Farnell |
Pressure Sensor Module Digital Absolute 300mbar to 2000mbar -0.24V to 3.6V SMD T/R | Avnet Abacus |
Where can I find additional details, specifications and documents for a MS580502BA01-50?
Additional datasheets, footprints and schematics for MS580502BA01-50 are listed on our Part Details page. You can also find images and similar parts to MS580502BA01-50 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MS580502BA01-50 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MS580502BA01-50 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MS580502BA01-50 fall under?
The MS580502BA01-50 is listed under Sensors > Pressure Sensors > Board Level Pressure Sensors.
Can I view similar or alternative parts?
You can view similar parts to MS580502BA01-50 when available in the Board Level Pressure Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MS580502BA01-50 you can contact the distributor directly for product support, shipping queries etc.
Is the MS580502BA01-50 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MS580502BA01-50 have stock available?
Authorised distributors including RS, Heilind Electronics, Heilind Electronics Asia, Newark Electronics and Future Electronics have stock available or on a lead time for MS580502BA01-50.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MS580502BA01-50 often in real-time on the comparison pages.
What if I can't find stock of MS580502BA01-50?
You can fill out our help required form which you can use to request a quote for MS580502BA01-50 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.