Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.87
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.40
|
No stock
|
Buy Now | |
Rapid Electronics
from US$2.21
|
144,598
in stock
|
Buy Now | |
Newark Electronics
from US$4.64
|
140,998
in stock
|
Buy Now | |
Chip One Stop
from US$1.90
|
140,998
in stock
|
Buy Now | |
Farnell
from US$2.35
|
115,200
in stock
|
Buy Now | |
TE Store
from US$4.86
|
13,665
in stock
|
Buy Now | |
TTI Europe
from US$1.93
|
10,800
in stock
|
Buy Now | |
element14
from US$2.51
|
5,131
in stock
|
Buy Now | |
Future Electronics
from US$2.13
|
3,600
in stock
|
Buy Now | |
Distrelec
from US$2.59
|
3,600
in stock
|
Buy Now | |
Richardson RFPD
from US$2.04
|
3,600
in stock
|
Buy Now | |
Heilind Electronics
from US$2.38
|
2,700
in stock
|
Buy Now | |
SOS electronic
from US$1.87
|
2,403
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$2.38
|
900
in stock
|
Buy Now | |
Avnet America
from US$2.02
|
-
|
Buy Now | |
RS Americas
from US$2.65
|
-
|
Buy Now | |
Sager
from US$2.17
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Dimensions | .11 x .11 x 0.03in, 3 x 3 x 0.9mm |
---|---|
Supply Voltage | 1.5 – 3.6V |
Accuracy | ±4mbar |
Output/Span | 24 bit ADC |
Resolution | .016 |
Options | No Option |
Package | Surface Mountable |
Type | Absolute |
Sensor Type | Digital Pressure and Altimeter Sensor Modules |
Operating Temperature Range | -40 – 85°C, -40 – 185°F |
Board Mt. Pressure Sensors Low Volt Barometric | Rapid Electronics |
2 Bar Industrial Altimeter Sensor |Te Connectivity MS563702BA03-50 | Newark Electronics |
PRESSURE SENSOR, BAROMETRIC/300-1200MBAR | Farnell |
2 BAR INDUSTRIAL ALTIMETER SENSOR Pressure Sensor Type: Digital Pressure and Altimeter Sensor Modules Pressure Type: Absolute Output Signal Type: 24 bit ADC Pressure Accuracy: ±4mbar Supply Voltage Range: 1.5 – 3.6 V Digital Pressure and Altimeter Sensor Modules Absolute 24 bit ADC ±4mbar | Industrial Altimeter Pressure Sensor | Part Number: MS563702BA03-50 | Internal Number: MS563702BA03-50 | 2 BAR INDUSTRIAL ALTIMETER SENSOR Pressure Sensor Type: Digital Pressure and Altimeter Sensor Modules Pressure Type: Absolute Output Signal Type: 24 bit ADC Pressure Accuracy: ±4mbar Supply Voltage Range: 1.5 – 3.6 V Digital Pressure and Altimeter Sensor Modules Absolute 24 bit ADC ±4mbar | Industrial Altimeter Pressure Sensor | Part# MS563702BA03-50 | TE Store |
MS5637 2BA M-CAP T&R | TTI Europe |
SENSOR, BAROMETRIC, 0.01-1.2BAR, QFN-8 | element14 |
TE Connectivity 2 BAR INDUSTRIAL ALTIMETER SENSOR | Distrelec |
PRESSURE SENSORS | Richardson RFPD |
MS5637 2BA M-CAP T&R | Heilind Electronics |
Barometric Pressure Sensor 30-120kPa I2C QFN4 | SOS electronic |
Sensor Pressure 2bar Barometric SMD | RS |
Pressure Sensor 0.3bar to 1.2bar Absolute 4-Pin QFN T/R | Avnet America |
Sensor | RS Americas |
Board Mount Pressure Sensors Low Volt Barometric Pressure Sensor | Sager |
Where can I find additional details, specifications and documents for a MS563702BA03-50?
Additional datasheets, footprints and schematics for MS563702BA03-50 are listed on our Part Details page. You can also find images and similar parts to MS563702BA03-50 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MS563702BA03-50 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MS563702BA03-50 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MS563702BA03-50 fall under?
The MS563702BA03-50 is listed under Sensors > Pressure Sensors > Board Level Pressure Sensors.
Can I view similar or alternative parts?
You can view similar parts to MS563702BA03-50 when available in the Board Level Pressure Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MS563702BA03-50 you can contact the distributor directly for product support, shipping queries etc.
Is the MS563702BA03-50 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MS563702BA03-50 have stock available?
Authorised distributors including Rapid Electronics, Newark Electronics, Chip One Stop, Farnell and TE Store have stock available or on a lead time for MS563702BA03-50.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MS563702BA03-50 often in real-time on the comparison pages.
What if I can't find stock of MS563702BA03-50?
You can fill out our help required form which you can use to request a quote for MS563702BA03-50 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.