Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.30
Distributor | Stock | ||
---|---|---|---|
RS
from US$8.90
|
3,600
in stock
|
Buy Now | |
TE Store
from US$12.80
|
53,886
in stock
|
Buy Now | |
Future Electronics
from US$5.54
|
3,600
in stock
|
Buy Now | |
RS Americas
from US$8.05
|
3,600
in stock
|
Buy Now | |
Richardson RFPD
from US$5.38
|
3,600
in stock
|
Buy Now | |
Sager
from US$5.73
|
3,554
in stock
|
Buy Now | |
Chip One Stop
from US$4.38
|
2,968
in stock
|
Buy Now | |
TTI Europe
from US$5.52
|
2,000
in stock
|
Buy Now | |
element14
from US$6.98
|
1,107
in stock
|
Buy Now | |
Farnell
from US$6.82
|
1,107
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$3.30
|
627
in stock
|
Buy Now | |
Heilind Electronics
-
|
2,687
in stock
|
Buy Now | |
Newark Electronics
from US$8.07
|
-
|
Buy Now | |
Avnet America
from US$5.33
|
-
|
Buy Now | |
Avnet Asia
from US$5.97
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Dimensions | .11 x .11 x 0.03in, 3 x 3 x 0.9mm |
---|---|
Supply Voltage | 1.5 – 3.6V |
Accuracy | ±4mbar |
Output/Span | 24 bit ADC |
Resolution | .016 |
Options | No Option |
Package | Surface Mountable |
Type | Absolute |
Sensor Type | Digital Pressure and Altimeter Sensor Modules |
Operating Temperature Range | -40 – 85°C, -40 – 185°F |
MS5607-02BA SS CAP ALTIMETER T&R Pressure Sensor Type: Digital Pressure and Altimeter Sensor Modules Pressure Type: Absolute Output Signal Type: 24 bit ADC Pressure Accuracy: ±4mbar Supply Voltage Range: 1.5 – 3.6 V Digital Pressure and Altimeter Sensor Modules Absolute 24 bit ADC ±4mbar | Board Mount Pressure Sensor | Part Number: MS560702BA03-50 | Internal Number: MS560702BA03-50 | TE Connectivity | TE Store |
Sensor PCB module Barometric | RS |
Barometric Pressure Sensor 0.15PSI | Future Electronics |
Sensor, BAROMETRIC SENSOR METAL CAP, Pressure, MS560702BA03-50 | TE Connectivity MS560702BA03-50 | RS Americas |
PRESSURE SENSORS | Richardson RFPD |
Board Mount Pressure Sensors Alt-Baro press sens 3x5x1mm 24bit T&R | Sager |
BAROMETRIC SENSOR METAL CAP | TTI Europe |
SENSOR, BAROMETRIC, 0.01-1.2BAR, QFN-8 | element14 |
CUT TAPE - BAROMETRIC SENSOR METAL CAP | Heilind Electronics Asia |
Pressure Sensor, Barometric, 85Deg C | Newark Electronics |
Pressure Sensor 2.4V to 3V 0.01bar to 1.2bar 8-Pin QFN T/R | Avnet America |
Where can I find additional details, specifications and documents for a MS560702BA03-50?
Additional datasheets, footprints and schematics for MS560702BA03-50 are listed on our Part Details page. You can also find images and similar parts to MS560702BA03-50 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MS560702BA03-50 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MS560702BA03-50 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MS560702BA03-50 fall under?
The MS560702BA03-50 is listed under Sensors > Pressure Sensors > Board Level Pressure Sensors.
Can I view similar or alternative parts?
You can view similar parts to MS560702BA03-50 when available in the Board Level Pressure Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MS560702BA03-50 you can contact the distributor directly for product support, shipping queries etc.
Is the MS560702BA03-50 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MS560702BA03-50 have stock available?
Authorised distributors including TE Store, RS, Future Electronics, RS Americas and Richardson RFPD have stock available or on a lead time for MS560702BA03-50.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MS560702BA03-50 often in real-time on the comparison pages.
What if I can't find stock of MS560702BA03-50?
You can fill out our help required form which you can use to request a quote for MS560702BA03-50 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.