Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$7.61
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$16.90
|
235
in stock
|
Buy Now | |
PEI-Genesis
from US$9.59
|
464
in stock
|
Buy Now | |
Electro Enterprises
from US$7.61
|
409
in stock
|
Buy Now | |
RS Americas
from US$12.07
|
304
in stock
|
Buy Now | |
Newark Electronics
from US$12.58
|
235
in stock
|
Buy Now | |
element14
from US$11.79
|
235
in stock
|
Buy Now | |
Avnet America
from US$9.29
|
226
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$22.57
|
212
in stock
|
Buy Now | |
TTI Europe
from US$43.27
|
99
in stock
|
Buy Now | |
Heilind Electronics
from US$22.57
|
70
in stock
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Accessory Type | Dust Cap |
---|---|
For Use With | MIL-C-26482 Series I Circular Connector Receptacles |
Connector Body Material | Thermoplastic Body |
Product Range | - |
DUST CAP | TTI Europe |
Connector Accessories Protective Receptacle Cover Anodize Finish Shell Size 12 | Avnet Abacus |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Accessory Type | Dust Cap with Chain |
---|---|
For Use With | MIL-DTL-26482 Series Circular Receptacle Connectors |
Connector Body Material | Aluminium Alloy Body |
Product Range | - |
26482 D/C RECP SZ 12 BLK ANOD | PEI-Genesis |
MS Dust Cap for Receptacle Size 12 Chain Black Anodize MIL-DTL-26482 | Amphenol Pcd MS3181-12CA | RS Americas |
Dust Cap W/ Chain, Rcpt, Size 12 | Newark Electronics |
DUST CAP W/ CHAIN, RCPT, SIZE 12 | element14 |
Connector Accessories Wall Receptacle Protection Cap With Sash Chain Shell Size 12 | Avnet America |
DUST CAP, MIL-DTL-26482 | Heilind Electronics Asia |
Status: | Unknown |
---|---|
Series: | Dust Caps For MIL-C-26482 Series |
RoHS: | Compliant |
Accessory Type | Dust Cap |
---|---|
For Use With | Bayonet Circular Wall Receptacles, Shell Size 12 |
Connector Body Material | Aluminium Alloy Body |
Product Range | Dust Caps For MIL-C-26482 Series |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a MS3181-12CA?
Additional datasheets, footprints and schematics for MS3181-12CA are listed on our Part Details page. You can also find images and similar parts to MS3181-12CA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MS3181-12CA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MS3181-12CA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MS3181-12CA fall under?
The MS3181-12CA is listed under Cable Leads & Connectors > Connectors > Connector Accessories.
Can I view similar or alternative parts?
You can view similar parts to MS3181-12CA when available in the Connector Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MS3181-12CA you can contact the distributor directly for product support, shipping queries etc.
Is the MS3181-12CA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MS3181-12CA have stock available?
Authorised distributors including PEI-Genesis, Electro Enterprises, RS Americas, Newark Electronics and element14 have stock available or on a lead time for MS3181-12CA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MS3181-12CA often in real-time on the comparison pages.
What if I can't find stock of MS3181-12CA?
You can fill out our help required form which you can use to request a quote for MS3181-12CA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.