Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$5.92
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$16.19
|
No stock
|
Buy Now | |
PEI-Genesis
from US$5.92
|
875
in stock
|
Buy Now | |
Newark Electronics
from US$17.33
|
875
in stock
|
Buy Now | |
Electro Enterprises
from US$7.82
|
267
in stock
|
Buy Now | |
element14
from US$17.82
|
25
in stock
|
Buy Now | |
RS
from US$18.11
|
16
in stock
|
Buy Now | |
Heilind Electronics Asia
-
|
4
in stock
|
Buy Now | |
Heilind Electronics
-
|
1
in stock
|
Buy Now | |
Avnet America
from US$50.95
|
-
|
Buy Now | |
RS Americas
from US$16.03
|
-
|
Buy Now | |
TTI Europe
from US$13.14
|
-
|
Buy Now |
Accessory Type | Dust Cap with Chain |
---|---|
For Use With | MIL-DTL-26482 Series Circular Plug Connectors |
Connector Body Material | Aluminium Alloy Body |
Product Range | - |
DUST COVER W/CHAIN, SIZE 16, ALUM | element14 |
MIL-DTL-26482 Sr 1 & 2 Protective caps | RS |
MS Dust Cap for Plug Size 16 Chain Black Anodize MIL-DTL-26482 | Amphenol Pcd MS3180-16CA | RS Americas |
Status: | Unknown |
---|---|
Series: | Dust Caps For MIL-C-26482 Series |
RoHS: | Compliant |
Accessory Type | Dust Cap |
---|---|
For Use With | Bayonet Circular Plugs, Shell Size 16 |
Connector Body Material | Aluminium Alloy Body |
Product Range | Dust Caps For MIL-C-26482 Series |
Connector Shell Size | 16 |
RoHS Compliant | Yes |
Plug Protective Cap, Aluminium Alloy | Newark Electronics |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
ACCESSORY TYPE | DUST CAP |
---|---|
FOR USE WITH | CIRCULAR CONNECTOR PLUGS, SHELL SIZE 16 |
CONNECTOR BODY MATERIAL | ALUMINIUM ALLOY BODY |
PRODUCT RANGE | DUST CAPS FOR MIL-C-26482 SERIES |
RoHS Compliant | NO |
Connector Accessories Protective Plug Cover Anodize Finish Shell Size 16 | Avnet America |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Accessory Type | Dust Cap with Chain |
---|---|
For Use With | MIL-DTL-26482 Series Circular Plug Connectors |
Connector Body Material | Aluminium Alloy Body |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a MS3180-16CA?
Additional datasheets, footprints and schematics for MS3180-16CA are listed on our Part Details page. You can also find images and similar parts to MS3180-16CA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MS3180-16CA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MS3180-16CA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MS3180-16CA fall under?
The MS3180-16CA is listed under Cable Leads & Connectors > Connectors > Connector Accessories.
Can I view similar or alternative parts?
You can view similar parts to MS3180-16CA when available in the Connector Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MS3180-16CA you can contact the distributor directly for product support, shipping queries etc.
Is the MS3180-16CA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MS3180-16CA have stock available?
Authorised distributors including PEI-Genesis, Newark Electronics, Electro Enterprises, element14 and Farnell have stock available or on a lead time for MS3180-16CA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MS3180-16CA often in real-time on the comparison pages.
What if I can't find stock of MS3180-16CA?
You can fill out our help required form which you can use to request a quote for MS3180-16CA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.