Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$9.03
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$13.33
|
12
in stock
|
Buy Now | |
PEI-Genesis
from US$9.03
|
465
in stock
|
Buy Now | |
RS Americas
from US$9.39
|
297
in stock
|
Buy Now | |
RS
from US$16.76
|
43
in stock
|
Buy Now | |
Newark Electronics
from US$25.12
|
38
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$20.96
|
14
in stock
|
Buy Now | |
element14
from US$13.57
|
12
in stock
|
Buy Now | |
Heilind Electronics
from US$20.96
|
4
in stock
|
Buy Now | |
Avnet America
from US$46.08
|
-
|
Buy Now | |
TTI Europe
from US$156.17
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Accessory Type | Dust Cap with Chain |
---|---|
For Use With | MIL-DTL-26482 Series Circular Plug Connectors |
Connector Body Material | Aluminium Alloy Body |
Product Range | - |
26482 D/C PLUG SZ 10 BLK ANOD | PEI-Genesis |
MS Dust Cap for Plug Size 10 Chain Black Anodize MIL-DTL-26482, MS 5015 Series | Amphenol Pcd MS3180-10CA | RS Americas |
MIL-DTL-26482 Sr 1 & 2 Protective caps | RS |
DUST CAP, MIL-DTL-26482 | Heilind Electronics Asia |
DUST CAP W/ CHAIN, PLUG, SIZE 10 | element14 |
Status: | Unknown |
---|---|
Series: | Dust Caps For MIL-C-26482 Series |
RoHS: | Compliant |
Accessory Type | Dust Cap |
---|---|
For Use With | Bayonet Circular Plugs, Shell Size 10 |
Connector Body Material | Aluminium Alloy Body |
Product Range | Dust Caps For MIL-C-26482 Series |
Connector Shell Size | 10 |
RoHS Compliant | Yes |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Accessory Type | Dust Cap with Chain |
---|---|
For Use With | MIL-DTL-26482 Series Circular Plug Connectors |
Connector Body Material | Aluminium Alloy Body |
RoHS Compliant | Yes |
Status: | Unknown |
---|---|
Series: | Dust Caps For MIL-C-26482 Series |
RoHS: | Unknown |
Accessory Type | Dust Cap |
---|---|
For Use With | Circular Connector Plugs, Shell Size 10 |
Connector Body Material | Aluminium Alloy Body |
Product Range | Dust Caps For MIL-C-26482 Series |
RoHS Compliant | NA |
Protective Cover W/ Chain, Size 10 | Newark Electronics |
COVER | Avnet America |
DUST CAP SZ10 | TTI Europe |
Where can I find additional details, specifications and documents for a MS3180-10CA?
Additional datasheets, footprints and schematics for MS3180-10CA are listed on our Part Details page. You can also find images and similar parts to MS3180-10CA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MS3180-10CA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MS3180-10CA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MS3180-10CA fall under?
The MS3180-10CA is listed under Cable Leads & Connectors > Connectors > Connector Accessories.
Can I view similar or alternative parts?
You can view similar parts to MS3180-10CA when available in the Connector Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MS3180-10CA you can contact the distributor directly for product support, shipping queries etc.
Is the MS3180-10CA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MS3180-10CA have stock available?
Authorised distributors including PEI-Genesis, RS Americas, RS, Newark Electronics and Heilind Electronics Asia have stock available or on a lead time for MS3180-10CA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MS3180-10CA often in real-time on the comparison pages.
What if I can't find stock of MS3180-10CA?
You can fill out our help required form which you can use to request a quote for MS3180-10CA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.