Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$6.71
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$11.59
|
25
in stock
|
Buy Now | |
Newark Electronics
from US$32.38
|
367
in stock
|
Buy Now | |
Rapid Electronics
from US$20.24
|
100
in stock
|
Buy Now | |
Chip One Stop
from US$18.20
|
100
in stock
|
Buy Now | |
PEI-Genesis
from US$6.71
|
29
in stock
|
Buy Now | |
element14
from US$8.81
|
25
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$13.62
|
6
in stock
|
Buy Now | |
Heilind Electronics
from US$13.62
|
2
in stock
|
Buy Now | |
Avnet America
from US$30.53
|
-
|
Buy Now | |
RS Americas
from US$9.87
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Accessory Type | Receptacle Protection Cap |
---|---|
For Use With | MIL-DTL-5015 Threaded Circular Connector Plugs, Shell Size 14 |
Connector Body Material | Aluminium Alloy Body |
RoHS Compliant | No |
5015 D/C RECP 12 CAD OD | PEI-Genesis |
DUST CAP, ALUMINIUM ALLOY, SHELL SIZE 12 | element14 |
DUST CAP, MIL-C-5015 | Heilind Electronics Asia |
MS Dust Cap for Receptacle, Size 12, Cadmium Olive Drab, AS5015 | Amphenol Pcd MS25043-12D | RS Americas |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Accessory Type | Dust Cap with Chain |
---|---|
For Use With | Shell Size 12 Threaded Circular Receptacles |
Connector Body Material | Aluminium Alloy Body |
RoHS Compliant | No |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Accessory Type | Dust Cap |
---|---|
For Use With | Shell Size 12 Threaded Circular Receptacles |
Connector Body Material | Aluminium Alloy Body |
RoHS Compliant | NA |
Connector |Glenair MS25043-12D | Newark Electronics |
GLENAIR MS25043-12D | Rapid Electronics |
Connector Accessories Protective Receptacle Cover Olive Drab Cadmium Finish Shell Size 12D | Avnet America |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Accessory Type | Dust Cap |
---|---|
For Use With | Shell Size 12 Threaded Circular Receptacles |
Connector Body Material | Aluminium Alloy Body |
Connector Shell Size | 12 |
RoHS Compliant | No |
Where can I find additional details, specifications and documents for a MS25043-12D.?
Additional datasheets, footprints and schematics for MS25043-12D. are listed on our Part Details page. You can also find images and similar parts to MS25043-12D. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MS25043-12D. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MS25043-12D. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MS25043-12D. fall under?
The MS25043-12D. is listed under Connectors > Connector Tools & Accessories > Dust Caps / Dust Covers.
Can I view similar or alternative parts?
You can view similar parts to MS25043-12D. when available in the Dust Caps / Dust Covers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MS25043-12D. you can contact the distributor directly for product support, shipping queries etc.
Is the MS25043-12D. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MS25043-12D. have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, PEI-Genesis and element14 have stock available or on a lead time for MS25043-12D..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MS25043-12D. often in real-time on the comparison pages.
What if I can't find stock of MS25043-12D.?
You can fill out our help required form which you can use to request a quote for MS25043-12D. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.