Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$4.73
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$8.92
|
79
in stock
|
Buy Now | |
PEI-Genesis
from US$4.73
|
639
in stock
|
Buy Now | |
Electro Enterprises
from US$5.40
|
299
in stock
|
Buy Now | |
Newark Electronics
from US$8.11
|
81
in stock
|
Buy Now | |
element14
from US$8.30
|
79
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$10.21
|
69
in stock
|
Buy Now | |
RS Americas
from US$7.32
|
44
in stock
|
Buy Now | |
Heilind Electronics
from US$10.21
|
23
in stock
|
Buy Now | |
Avnet America
from US$29.44
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Accessory Type | Receptacle Protection Cap |
---|---|
For Use With | MIL-DTL-5015 Threaded Circular Connector Plugs, Shell Size 14 |
Connector Body Material | Aluminium Alloy Body |
RoHS Compliant | No |
5015 D/C RECP 10 BLK ANOD | PEI-Genesis |
Accessory Type:Receptacle Protection Cap | Newark Electronics |
DUST CAP, ALUMINIUM ALLOY, SHELL SIZE 10 | element14 |
DUST CAP, MIL-C-5015 | Heilind Electronics Asia |
Connector milspec protection cap for receptacles link chain size 10s 10sl | Amphenol Industrial MS25043-10DA | RS Americas |
Status: | Unknown |
---|---|
Series: | MIL-DTL-5015 Series |
RoHS: | Compliant |
Accessory Type | Dust Cap with Chain |
---|---|
For Use With | MIL-DTL-5015 Series Circular Receptacle Connectors |
Connector Body Material | Aluminium Alloy Body |
Product Range | MIL-DTL-5015 Series |
RoHS Compliant | Yes |
Connector Accessories Protective Receptacle Cover Black Anodize Finish Shell Size 10D | Avnet America |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Accessory Type | Dust Cap with Chain |
---|---|
For Use With | Shell Size 10 Threaded Circular Receptacles |
Connector Body Material | Aluminium Alloy Body |
RoHS Compliant | Yes |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Accessory Type | Dust Cap |
---|---|
For Use With | Shell Size 10 Threaded Circular Receptacles |
Connector Body Material | Aluminium Alloy Body |
Connector Shell Size | 10 |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a MS25043-10DA.?
Additional datasheets, footprints and schematics for MS25043-10DA. are listed on our Part Details page. You can also find images and similar parts to MS25043-10DA. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MS25043-10DA. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MS25043-10DA. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MS25043-10DA. fall under?
The MS25043-10DA. is listed under Connectors > Connector Tools & Accessories > Dust Caps / Dust Covers.
Can I view similar or alternative parts?
You can view similar parts to MS25043-10DA. when available in the Dust Caps / Dust Covers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MS25043-10DA. you can contact the distributor directly for product support, shipping queries etc.
Is the MS25043-10DA. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MS25043-10DA. have stock available?
Authorised distributors including PEI-Genesis, Electro Enterprises, Newark Electronics, element14 and Farnell have stock available or on a lead time for MS25043-10DA..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MS25043-10DA. often in real-time on the comparison pages.
What if I can't find stock of MS25043-10DA.?
You can fill out our help required form which you can use to request a quote for MS25043-10DA. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.