Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$4.38
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$10.29
|
23
in stock
|
Buy Now | |
Newark Electronics
from US$32.38
|
1,000
in stock
|
Buy Now | |
Avnet America
from US$4.38
|
406
in stock
|
Buy Now | |
PEI-Genesis
from US$6.22
|
296
in stock
|
Buy Now | |
RS Americas
from US$8.37
|
98
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$13.62
|
40
in stock
|
Buy Now | |
Electro Enterprises
from US$7.36
|
31
in stock
|
Buy Now | |
element14
from US$8.81
|
24
in stock
|
Buy Now | |
Heilind Electronics
from US$13.62
|
13
in stock
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Accessory Type | Plug Protection Cap |
---|---|
For Use With | MIL-DTL-5015 Threaded Circular Connector Plugs, Shell Size 14 |
Connector Body Material | Aluminium Alloy Body |
RoHS Compliant | No |
5015 D/C PLUG SZ 18 CAD OD | PEI-Genesis |
MS Dust Cap for Plug Size 18 Cadmium Olive Drab AS5015 | Amphenol Pcd MS25042-18D | RS Americas |
DUST CAP, MIL-C-5015 | Heilind Electronics Asia |
DUST CAP, ALUMINIUM ALLOY, SIZE 18 | element14 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Accessory Type | Dust Cap |
---|---|
For Use With | MIL-DTL-5015 Threaded Circular Connector Plugs, Shell Size 18 |
Connector Body Material | Aluminium Alloy Body |
RoHS Compliant | NA |
Connector |Glenair MS25042-18D | Newark Electronics |
Connector Accessories Protective Plug Cover Olive Drab Cadmium Finish Shell Size 18D | Avnet America |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Accessory Type | Dust Cap with Chain |
---|---|
For Use With | Shell Size 18 Threaded Circular Plugs |
Connector Body Material | Aluminium Alloy Body |
RoHS Compliant | No |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Accessory Type | Dust Cap |
---|---|
For Use With | Shell Size 18 Threaded Circular Plugs |
Connector Body Material | Aluminium Alloy Body |
Connector Shell Size | 18 |
RoHS Compliant | No |
Where can I find additional details, specifications and documents for a MS25042-18D.?
Additional datasheets, footprints and schematics for MS25042-18D. are listed on our Part Details page. You can also find images and similar parts to MS25042-18D. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MS25042-18D. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MS25042-18D. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MS25042-18D. fall under?
The MS25042-18D. is listed under Connectors > Connector Tools & Accessories > Dust Caps / Dust Covers.
Can I view similar or alternative parts?
You can view similar parts to MS25042-18D. when available in the Dust Caps / Dust Covers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MS25042-18D. you can contact the distributor directly for product support, shipping queries etc.
Is the MS25042-18D. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MS25042-18D. have stock available?
Authorised distributors including Newark Electronics, Avnet America, PEI-Genesis, RS Americas and Heilind Electronics Asia have stock available or on a lead time for MS25042-18D..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MS25042-18D. often in real-time on the comparison pages.
What if I can't find stock of MS25042-18D.?
You can fill out our help required form which you can use to request a quote for MS25042-18D. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.