Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$6.70
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$9.99
|
3
in stock
|
Buy Now | |
PEI-Genesis
from US$6.70
|
517
in stock
|
Buy Now | |
Rapid Electronics
from US$9.35
|
129
in stock
|
Buy Now | |
Chip One Stop
from US$8.81
|
129
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$13.09
|
33
in stock
|
Buy Now | |
Newark Electronics
from US$27.11
|
15
in stock
|
Buy Now | |
Heilind Electronics
from US$13.09
|
11
in stock
|
Buy Now | |
RS Americas
from US$8.15
|
7
in stock
|
Buy Now | |
Electro Enterprises
from US$9.97
|
4
in stock
|
Buy Now | |
element14
from US$8.47
|
3
in stock
|
Buy Now | |
Avnet America
from US$29.35
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Accessory Type | Plug Protection Cap |
---|---|
For Use With | MIL-DTL-5015 Threaded Circular Connector Plugs, Shell Size 14 |
Connector Body Material | Aluminium Alloy Body |
RoHS Compliant | No |
5015 D/C PLUG SZ 16 CAD OD | PEI-Genesis |
CONN PROTECTIVE COVER 16 OLIVE | Rapid Electronics |
DUST CAP, MIL-C-5015, OD | Heilind Electronics Asia |
MS Dust Cap for Plug Size 16 Cadmium Olive Drab AS5015 | Amphenol Pcd MS25042-16D | RS Americas |
DUST CAP, ALUMINIUM ALLOY, SIZE 16 | element14 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Accessory Type | Dust Cap |
---|---|
For Use With | Shell Size 16 Threaded Circular Plugs |
Connector Body Material | Aluminium Alloy Body |
Connector Shell Size | 16 |
RoHS Compliant | No |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Accessory Type | Dust Cap with Chain |
---|---|
For Use With | Shell Size 16 Threaded Circular Plugs |
Connector Body Material | Aluminium Alloy Body |
RoHS Compliant | No |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Accessory Type | Dust Cap |
---|---|
For Use With | MIL-DTL-5015 Threaded Circular Connector Plugs, Shell Size 16 |
Connector Body Material | Aluminium Alloy Body |
RoHS Compliant | NA |
Plug Protective Cap, Aluminium Alloy | Newark Electronics |
Connector Accessories Protective Plug Cover Olive Drab Cadmium Finish Shell Size 16D | Avnet America |
Where can I find additional details, specifications and documents for a MS25042-16D.?
Additional datasheets, footprints and schematics for MS25042-16D. are listed on our Part Details page. You can also find images and similar parts to MS25042-16D. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MS25042-16D. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MS25042-16D. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MS25042-16D. fall under?
The MS25042-16D. is listed under Connectors > Connector Tools & Accessories > Dust Caps / Dust Covers.
Can I view similar or alternative parts?
You can view similar parts to MS25042-16D. when available in the Dust Caps / Dust Covers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MS25042-16D. you can contact the distributor directly for product support, shipping queries etc.
Is the MS25042-16D. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MS25042-16D. have stock available?
Authorised distributors including PEI-Genesis, Rapid Electronics, Chip One Stop, Heilind Electronics Asia and Newark Electronics have stock available or on a lead time for MS25042-16D..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MS25042-16D. often in real-time on the comparison pages.
What if I can't find stock of MS25042-16D.?
You can fill out our help required form which you can use to request a quote for MS25042-16D. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.