Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$7.44
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$11.26
|
No stock
|
Buy Now | |
Heilind Electronics
from US$9.59
|
240
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$9.59
|
80
in stock
|
Buy Now | |
Newark Electronics
from US$14.65
|
12
in stock
|
Buy Now | |
Rapid Electronics
from US$15.05
|
12
in stock
|
Buy Now | |
Chip One Stop
from US$16.40
|
12
in stock
|
Buy Now | |
Avnet America
from US$7.44
|
-
|
Buy Now | |
RS Americas
from US$9.16
|
-
|
Buy Now | |
element14
from US$8.93
|
-
|
Buy Now |
Modular Connector Type | RJ11 Jack |
---|---|
Port Configuration | 1 x 1 Port |
No. of Positions / Loaded Contacts (per Port) | 6P6C |
LAN Category | - |
IP Rating | - |
Connector Mounting | Panel Mount |
Gender | Jack |
Rugged Rj11, Gen 2 , Right Angle On Pcb |Amphenol Communications Solutions MRJR336001 | Newark Electronics |
Modular Conn/Ethernet Conn Epoxy Free IP67 RJ11 | Rapid Electronics |
RUGGED IP67 | Avnet America |
Conn | RS Americas |
SEALED ETHERNET, RJ11, JACK, 6POS, PANEL | element14 |
Where can I find additional details, specifications and documents for a MRJR336001?
Additional datasheets, footprints and schematics for MRJR336001 are listed on our Part Details page. You can also find images and similar parts to MRJR336001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MRJR336001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MRJR336001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MRJR336001 fall under?
The MRJR336001 is listed under Cable Leads & Connectors > Connectors > Industrial Connectors.
Can I view similar or alternative parts?
You can view similar parts to MRJR336001 when available in the Industrial Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MRJR336001 you can contact the distributor directly for product support, shipping queries etc.
Is the MRJR336001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MRJR336001 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, Newark Electronics, Rapid Electronics and Chip One Stop have stock available or on a lead time for MRJR336001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MRJR336001 often in real-time on the comparison pages.
What if I can't find stock of MRJR336001?
You can fill out our help required form which you can use to request a quote for MRJR336001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.