Status: | Unknown |
---|---|
Series: | MRJE Series |
RoHS: | Unknown |
Prices starting from US$10.72
Distributor | Stock | ||
---|---|---|---|
RS
from US$31.72
|
242
in stock
|
Buy Now | |
Rapid Electronics
from US$16.15
|
227
in stock
|
Buy Now | |
Chip One Stop
from US$26.80
|
227
in stock
|
Buy Now | |
Newark Electronics
from US$29.16
|
-
|
Buy Now | |
Avnet America
from US$22.29
|
-
|
Buy Now | |
RS Americas
from US$18.27
|
-
|
Buy Now | |
element14
from US$25.61
|
-
|
Buy Now | |
Farnell
from US$10.72
|
-
|
Buy Now |
No. of Switch Positions | 6 Position |
---|---|
No. of Poles | 2 Pole |
Angle of Throw | 30° |
Contact Current AC Max | - |
Contact Voltage AC Max | 20V |
Product Range | MRJE Series |
Illumination | Non Illuminated |
Contact Current DC Max | - |
Contact Voltage DC Max | 20V |
Angle | 30° |
Contact Resistance | 100mohm |
DC Power | 0.4VA |
External Diameter | 12.5mm |
External Length / Height | 8mm |
Indexing Angle | 30° |
No. of Positions | 6Ways |
Output Power Max | 0.4W |
Power Rating | 0.4W |
Shaft Diameter | 3.2mm |
Shaft Length | 19mm |
IP67 6 way 2P miniature rotary switch | RS |
Rotary Switches 2 POLES 6 FIXED POS | Rapid Electronics |
Switch, Rotary, Dp6T, 20V | Newark Electronics |
Switch Rotary DP 6 Knob PC Pins 0.4VA | Avnet America |
Alcoswitch, IP67 6 way 2P miniature rotary switch | TE Connectivity MRJE2604 | RS Americas |
ROTARY SWITCH, 6 POSTION, 20VAC/VDC | element14 |
Where can I find additional details, specifications and documents for a MRJE2604?
Additional datasheets, footprints and schematics for MRJE2604 are listed on our Part Details page. You can also find images and similar parts to MRJE2604 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MRJE2604 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MRJE2604 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MRJE2604 fall under?
The MRJE2604 is listed under Switches & Relays > Switches > Rotary Switches.
Can I view similar or alternative parts?
You can view similar parts to MRJE2604 when available in the Rotary Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MRJE2604 you can contact the distributor directly for product support, shipping queries etc.
Is the MRJE2604 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MRJE2604 have stock available?
Authorised distributors including RS, Rapid Electronics, Chip One Stop, Newark Electronics and Avnet America have stock available or on a lead time for MRJE2604.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MRJE2604 often in real-time on the comparison pages.
What if I can't find stock of MRJE2604?
You can fill out our help required form which you can use to request a quote for MRJE2604 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.