Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$23.66
Drain Source Voltage Vds | 133VDC |
---|---|
Continuous Drain Current Id | - |
Power Dissipation Pd | - |
Operating Frequency Min | 1.8MHz |
Operating Frequency Max | 2000MHz |
RF Transistor Case | TO-270 |
No. of Pins | 2Pins |
Operating Temperature Max | 225°C |
Product Range | - |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
Wideband Rf Power Ldmos Transistor, 1.8-2000 Mhz, 25 W, 50 V/Reel Rohs Compliant: Yes |Nxp MRFE6VS25GNR1 | Newark Electronics |
MRFE6VS Series 133 V 512 MHz RF Power LDMOS Transistor - TO-270-2 GULL | Future Electronics |
Transistor RF FET N-CH 133V 1.8MHz to 2000MHz 2-Pin TO-270 T/R | Avnet America |
RF POWER TRANSISTOR | Richardson RFPD |
Wideband RF Power LDMOS Transistor, 1.8-2000 MHz, 25 W, 50 V / TR REEL 13" Q2 DP | Farnell |
Where can I find additional details, specifications and documents for a MRFE6VS25GNR1?
Additional datasheets, footprints and schematics for MRFE6VS25GNR1 are listed on our Part Details page. You can also find images and similar parts to MRFE6VS25GNR1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MRFE6VS25GNR1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MRFE6VS25GNR1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MRFE6VS25GNR1 fall under?
The MRFE6VS25GNR1 is listed under Semiconductors - Discretes > Transistors > RF FET Transistors.
Can I view similar or alternative parts?
You can view similar parts to MRFE6VS25GNR1 when available in the RF FET Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MRFE6VS25GNR1 you can contact the distributor directly for product support, shipping queries etc.
Is the MRFE6VS25GNR1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MRFE6VS25GNR1 have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, Richardson RFPD and Farnell have stock available or on a lead time for MRFE6VS25GNR1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MRFE6VS25GNR1 often in real-time on the comparison pages.
What if I can't find stock of MRFE6VS25GNR1?
You can fill out our help required form which you can use to request a quote for MRFE6VS25GNR1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.