Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$145.68
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$161.59
|
2
in stock
|
Buy Now | |
element14
from US$158.69
|
2
in stock
|
Buy Now | |
Newark Electronics
from US$155.85
|
-
|
Buy Now | |
Future Electronics
from US$146.93
|
-
|
Buy Now | |
Avnet America
from US$145.68
|
-
|
Buy Now | |
Richardson RFPD
from US$161.50
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Drain Source Voltage Vds | 130VDC |
---|---|
Continuous Drain Current Id | - |
Power Dissipation Pd | 1.667kW |
Operating Frequency Min | 1.8MHz |
Operating Frequency Max | 600MHz |
RF Transistor Case | NI-1230 |
No. of Pins | 4Pins |
Operating Temperature Max | 225°C |
Product Range | - |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
TRANSISTOR, RF, 130V, NI-1230-4 | element14 |
Rf Power Mosfet, Lateral N Channel, 130V 600W, Ni-1230 | Newark Electronics |
MRFE6VPx Series 130 V 230 MHz RF Power Field Effect Transistor - NI-1230 | Future Electronics |
Transistor RF FET N-CH 130V 1.8MHz to 600MHz 4-Pin NI-1230 T/R | Avnet America |
RF POWER TRANSISTOR | Richardson RFPD |
Where can I find additional details, specifications and documents for a MRFE6VP5600HR5?
Additional datasheets, footprints and schematics for MRFE6VP5600HR5 are listed on our Part Details page. You can also find images and similar parts to MRFE6VP5600HR5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MRFE6VP5600HR5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MRFE6VP5600HR5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MRFE6VP5600HR5 fall under?
The MRFE6VP5600HR5 is listed under Semiconductors - Discretes > Transistors > RF FET Transistors.
Can I view similar or alternative parts?
You can view similar parts to MRFE6VP5600HR5 when available in the RF FET Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MRFE6VP5600HR5 you can contact the distributor directly for product support, shipping queries etc.
Is the MRFE6VP5600HR5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MRFE6VP5600HR5 have stock available?
Authorised distributors including element14, Farnell, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for MRFE6VP5600HR5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MRFE6VP5600HR5 often in real-time on the comparison pages.
What if I can't find stock of MRFE6VP5600HR5?
You can fill out our help required form which you can use to request a quote for MRFE6VP5600HR5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.