Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$27.36
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$32.31
|
1,321
in stock
|
Buy Now | |
Newark Electronics
from US$32.56
|
1,321
in stock
|
Buy Now | |
element14
from US$34.83
|
1,321
in stock
|
Buy Now | |
Richardson RFPD
from US$32.15
|
500
in stock
|
Buy Now | |
Avnet America
from US$27.36
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
RoHS Compliant | YES |
---|
Rf Fet, 139V, 952W, 600Mhz, To-270Wbg | Newark Electronics |
RF FET, 139V, 952W, 600MHZ, TO-270WBG | element14 |
RF POWER TRANSISTOR | Richardson RFPD |
RF Components | Avnet America |
Where can I find additional details, specifications and documents for a MRFE6VP5150GNR1?
Additional datasheets, footprints and schematics for MRFE6VP5150GNR1 are listed on our Part Details page. You can also find images and similar parts to MRFE6VP5150GNR1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MRFE6VP5150GNR1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MRFE6VP5150GNR1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MRFE6VP5150GNR1 fall under?
The MRFE6VP5150GNR1 is listed under Semiconductors - ICs > More Semiconductors - ICs.
Can I view similar or alternative parts?
You can view similar parts to MRFE6VP5150GNR1 when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MRFE6VP5150GNR1 you can contact the distributor directly for product support, shipping queries etc.
Is the MRFE6VP5150GNR1 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for MRFE6VP5150GNR1 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Richardson RFPD and Avnet America have stock available or on a lead time for MRFE6VP5150GNR1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MRFE6VP5150GNR1 often in real-time on the comparison pages.
What if I can't find stock of MRFE6VP5150GNR1?
You can fill out our help required form which you can use to request a quote for MRFE6VP5150GNR1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.