Status: | Unknown |
---|---|
Series: | MR854 Series |
RoHS: | Unknown |
Repetitive Reverse Voltage Vrrm Max | 400V |
---|---|
Forward Current If(AV) | 3A |
Diode Configuration | Single |
Forward Voltage VF Max | 1.25V |
Reverse Recovery Time trr Max | 200ns |
Forward Surge Current Ifsm Max | 100A |
Operating Temperature Max | 125°C |
Diode Case Style | DO-201AD |
No. of Pins | 2Pins |
Product Range | MR854 Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Current Ifsm | 100A |
Diode Type | Fast Recovery |
Junction Temperature Tj Max | 125°C |
Operating Temperature Min | -65°C |
Operating Temperature Range | -65°C to +125°C |
Reverse Recovery Time trr Typ | 200ns |
Termination Type | Axial Leaded |
Diode Switching 400V 3A 2-Pin Case 267-03 T/R | Avnet America |
DIODE, CURRENT RECTIFIER, FAST | element14 |
Fast Recovery Diode, 3A, 400V Axial | Newark Electronics |
Where can I find additional details, specifications and documents for a MR854RLG?
Additional datasheets, footprints and schematics for MR854RLG are listed on our Part Details page. You can also find images and similar parts to MR854RLG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MR854RLG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MR854RLG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MR854RLG fall under?
The MR854RLG is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to MR854RLG when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MR854RLG you can contact the distributor directly for product support, shipping queries etc.
Is the MR854RLG RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MR854RLG have stock available?
Authorised distributors including Avnet America, element14 and Newark Electronics have stock available or on a lead time for MR854RLG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MR854RLG often in real-time on the comparison pages.
What if I can't find stock of MR854RLG?
You can fill out our help required form which you can use to request a quote for MR854RLG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.