MR851G Diodes by ON Semiconductor

FAST RECOVERY DIODE, 3A, 100V AXIAL

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.35

Distributor Stock
Logo for Newark
Newark
-
No stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.35
-
Buy Now

Specifications

Repetitive Reverse Voltage Vrrm Max 100V
Forward Current If(AV) 3A
Diode Configuration Single
Forward Voltage VF Max 1.25V
Reverse Recovery Time trr Max 300ns
Operating Temperature Max 150°C
RoHS Compliant Yes

Alternative Descriptions

Diode Switching 100V 3A 2-Pin Case 267-05 Box | Avnet America
Fast Recovery Diode, 3A, 100V Axial | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a MR851G?

Additional datasheets, footprints and schematics for MR851G are listed on our Part Details page. You can also find images and similar parts to MR851G on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for MR851G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MR851G price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does MR851G fall under?

The MR851G is listed under Semiconductors - Discretes > Diodes > Standard Recovery Rectifier Diodes.

Can I view similar or alternative parts?

You can view similar parts to MR851G when available in the Standard Recovery Rectifier Diodes range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the MR851G you can contact the distributor directly for product support, shipping queries etc.

Is the MR851G RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for MR851G have stock available?

Authorised distributors including Avnet America and Newark Electronics have stock available or on a lead time for MR851G.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for MR851G often in real-time on the comparison pages.

What if I can't find stock of MR851G?

You can fill out our help required form which you can use to request a quote for MR851G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay