Status: | Unknown |
---|---|
Series: | MR Series |
RoHS: | Unknown |
Power Supply Output Type | Programmable |
---|---|
No. of Outputs | 1 Output |
Output Voltage Min | 0V |
Output Voltage Max | 500V |
Output Current Min | 0A |
Output Current Max | 40A |
Power Rating | 5kW |
Product Range | MR Series |
Dc Power Supply, 40A, 500V, 5Kw | Newark Electronics |
BENCH POWER SUPPLY, PROG, 1CH, 40A, 500V | element14 |
Where can I find additional details, specifications and documents for a MR50040?
Additional datasheets, footprints and schematics for MR50040 are listed on our Part Details page. You can also find images and similar parts to MR50040 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MR50040 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MR50040 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MR50040 fall under?
The MR50040 is listed under Test & Measurement > Bench Power Supplies, Sources & Loads > Bench Top Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to MR50040 when available in the Bench Top Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MR50040 you can contact the distributor directly for product support, shipping queries etc.
Is the MR50040 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MR50040 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for MR50040.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MR50040 often in real-time on the comparison pages.
What if I can't find stock of MR50040?
You can fill out our help required form which you can use to request a quote for MR50040 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.