Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Memory Type | FRAM |
---|---|
Memory Size | 256Kbit |
NVRAM Memory Configuration | 32K x 8bit |
IC Interface Type | SPI |
Access Time | - |
Memory Case Style | SOP |
No. of Pins | 8Pins |
Supply Voltage Min | 3V |
Supply Voltage Max | 3.6V |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | - |
Operating Temperature Range | -40°C to +85°C |
Termination Type | Surface Mount Device |
Feram, 256K, Spi, 8Sop | Newark Electronics |
FERAM, 256K, SPI, 8SOP | element14 |
Where can I find additional details, specifications and documents for a MR45V256AMAZAAB?
Additional datasheets, footprints and schematics for MR45V256AMAZAAB are listed on our Part Details page. You can also find images and similar parts to MR45V256AMAZAAB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MR45V256AMAZAAB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MR45V256AMAZAAB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MR45V256AMAZAAB fall under?
The MR45V256AMAZAAB is listed under Semiconductors - ICs > Memory > Nonvolatile RAM.
Can I view similar or alternative parts?
You can view similar parts to MR45V256AMAZAAB when available in the Nonvolatile RAM range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MR45V256AMAZAAB you can contact the distributor directly for product support, shipping queries etc.
Is the MR45V256AMAZAAB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MR45V256AMAZAAB have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for MR45V256AMAZAAB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MR45V256AMAZAAB often in real-time on the comparison pages.
What if I can't find stock of MR45V256AMAZAAB?
You can fill out our help required form which you can use to request a quote for MR45V256AMAZAAB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.