Nonvolatile RAM
Parts from Nonvolatile RAM Category
FERAM, 256K, 28TSOP; Memory Type:FRAM; Memory Size:256Kbit; NVRAM Memory Configuration:32K x 8bit; IC Interface Type:Parallel; Access Time:70ns; Memory Case Style:TSOP; No. of Pins:28Pins; Supply Voltage Min:3V; Supply Voltage RoHS Compliant: Yes
EERAM, 4KBIT, 512 X 8BIT, SOIC-8; Memory Type:EERAM; Memory Size:4Kbit; NVRAM Memory Configuration:512 x 8bit; IC Interface Type:I2C; Access Time:-; Memory Case Style:SOIC; No. of Pins:8Pins; Supply Voltage Min:4.5V; Supply Voltage RoHS Compliant: Yes
EERAM, 4KBIT, 512 X 8BIT, TSSOP-8; Memory Type:EERAM; Memory Size:4Kbit; NVRAM Memory Configuration:512 x 8bit; IC Interface Type:I2C; Access Time:-; Memory Case Style:TSSOP; No. of Pins:8Pins; Supply Voltage Min:4.5V; Supply VoltageRoHS Compliant: Yes
EERAM, 16KBIT, 2K X 8BIT, SOIC-8; Memory Type:EERAM; Memory Size:16Kbit; NVRAM Memory Configuration:2K x 8bit; IC Interface Type:I2C; Access Time:-; Memory Case Style:SOIC; No. of Pins:8Pins; Supply Voltage Min:4.5V; Supply Voltage RoHS Compliant: Yes
EERAM, 16KBIT, 2K X 8BIT, TSSOP-8; Memory Type:EERAM; Memory Size:16Kbit; NVRAM Memory Configuration:2K x 8bit; IC Interface Type:I2C; Access Time:-; Memory Case Style:TSSOP; No. of Pins:8Pins; Supply Voltage Min:4.5V; Supply VoltageRoHS Compliant: Yes
IC, 64K NVRAM, DIP28; Memory Size:64Kbit; Memory Configuration:8K x 8bit; NVRAM Features:RTC, Internal Battery, XTAL; Supply Voltage Range:4.5V to 5.5V; Memory Case Style:DIP; No. of Pins:28; Interface Type:Bytewide; Access RoHS Compliant: Yes
IC, SRAM, 16KB, 5V; Memory Type:SRAM; Memory Size:16Kbit; NVRAM Memory Configuration:2K x 8bit; IC Interface Type:Parallel; Access Time:150ns; Memory Case Style:DIP; No. of Pins:24Pins; Supply Voltage Min:4.5V; Supply Voltage RoHS Compliant: Yes
NVSRAM, 1MBIT, -40 TO 85DEG C ROHS COMPLIANT: YES
NVRAM, 64Kbit, 45ns, SOIC-28; Memory Type:SRAM; Memory Size:64Kbit; NVRAM Memory Configuration:8K x 8bit; IC Interface Type:Parallel; Access Time:45ns; Memory Case Style:SOIC; No. of Pins:28Pins; Supply Voltage Min:4.5V RoHS Compliant: Yes
NVRAM, 64Kbit, 45ns, SOIC-28; Memory Type:SRAM; Memory Size:64Kbit; NVRAM Memory Configuration:8K x 8bit; IC Interface Type:Parallel; Access Time:45ns; Memory Case Style:SOIC; No. of Pins:28Pins; Supply Voltage Min:4.5V RoHS Compliant: Yes
NVRAM, 1MBIT, 45NS, SSOP-48; Memory Type:SRAM; Memory Size:1Mbit; NVRAM Memory Configuration:128K x 8bit; IC Interface Type:-; Access Time:45ns; Memory Case Style:SSOP; No. of Pins:48Pins; Supply Voltage Min:2.7V; Product Range:- RoHS Compliant: Yes
EERAM, 4KBIT, 512 X 8BIT, SOIC-8; Memory Type:EERAM; Memory Size:4Kbit; NVRAM Memory Configuration:512 x 8bit; IC Interface Type:I2C; Access Time:-; Memory Case Style:SOIC; No. of Pins:8Pins; Supply Voltage Min:2.7V; Product Range:- RoHS Compliant: Yes
IC, SRAM ZEROPOWER 256K; Memory Type:SRAM; Memory Size:256Kbit; NVRAM Memory Configuration:32K x 8bit; IC Interface Type:Parallel; Access Time:70ns; Memory Case Style:DIP; No. of Pins:28Pins; Supply Voltage Min:4.75V; Supply Voltage RoHS Compliant: Yes
FERAM, 256K, SPI, 8SOP; Memory Type:FRAM; Memory Size:256Kbit; NVRAM Memory Configuration:32K x 8bit; IC Interface Type:SPI; Access Time:-; Memory Case Style:SOP; No. of Pins:8Pins; Supply Voltage Min:3V; Supply Voltage Max:3.6V; RoHS Compliant: Yes