Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$10.10
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$11.98
|
952
in stock
|
Buy Now | |
element14
from US$11.13
|
952
in stock
|
Buy Now | |
Chip One Stop
from US$10.10
|
300
in stock
|
Buy Now | |
Newark Electronics
from US$11.37
|
-
|
Buy Now | |
Future Electronics
from US$10.83
|
-
|
Buy Now | |
Avnet America
-
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Pressure Type | Absolute |
---|---|
Sensitivity V/P | 12.1mV/kPa |
Operating Pressure Min | 20kPa |
Operating Pressure Max | 400kPa |
Supply Voltage Min | 4.64V |
Supply Voltage Max | 5.36V |
Sensor Case Style | SSOP |
MSL | - |
IC, PRESSURE SENSOR | element14 |
Pressure Sensor, 20 To 400Kpa, Ssop8 | Newark Electronics |
. | Future Electronics |
Pressure Sensor 0.2V to 4.8V 20kPa to 400kPa Absolute 8-Pin SSOP T/R | Avnet America |
Where can I find additional details, specifications and documents for a MPXH6400AC6T1?
Additional datasheets, footprints and schematics for MPXH6400AC6T1 are listed on our Part Details page. You can also find images and similar parts to MPXH6400AC6T1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MPXH6400AC6T1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MPXH6400AC6T1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MPXH6400AC6T1 fall under?
The MPXH6400AC6T1 is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to MPXH6400AC6T1 when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MPXH6400AC6T1 you can contact the distributor directly for product support, shipping queries etc.
Is the MPXH6400AC6T1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MPXH6400AC6T1 have stock available?
Authorised distributors including element14, Farnell, Chip One Stop, Newark Electronics and Future Electronics have stock available or on a lead time for MPXH6400AC6T1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MPXH6400AC6T1 often in real-time on the comparison pages.
What if I can't find stock of MPXH6400AC6T1?
You can fill out our help required form which you can use to request a quote for MPXH6400AC6T1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.