MPS6531 Transistors by ON Semiconductor

BIPOLAR TRANSISTOR, NPN, 40V

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Distributor Stock
Logo for Newark
Newark
-
No stock
Buy Now
Logo for Avnet America
Avnet America
-
-
Buy Now

Specifications

Transistor Polarity NPN
Collector Emitter Voltage V(br)ceo 40V
DC Collector Current 1A
Power Dissipation Pd 625mW
Transistor Mounting Through Hole
No. of Pins 3Pins
RoHS Compliant Yes

Alternative Descriptions

Bipolar Transistor, Npn, 40V | Newark Electronics
TRANS GP BJT NPN 40V 1A 3PIN TO-92 | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a MPS6531?

Additional datasheets, footprints and schematics for MPS6531 are listed on our Part Details page. You can also find images and similar parts to MPS6531 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for MPS6531 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MPS6531 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does MPS6531 fall under?

The MPS6531 is listed under Semiconductors - Discretes > Transistors > Bipolar Transistors > Single Bipolar Junction Transistors - BJT.

Can I view similar or alternative parts?

You can view similar parts to MPS6531 when available in the Single Bipolar Junction Transistors - BJT range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the MPS6531 you can contact the distributor directly for product support, shipping queries etc.

Is the MPS6531 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for MPS6531 have stock available?

Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for MPS6531.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for MPS6531 often in real-time on the comparison pages.

What if I can't find stock of MPS6531?

You can fill out our help required form which you can use to request a quote for MPS6531 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay