Status: | Unknown |
---|---|
Series: | MPLCV Series |
RoHS: | Unknown |
Prices starting from US$1.40
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.17
|
No stock
|
Buy Now | |
Rapid Electronics
from US$1.42
|
4,000
in stock
|
Buy Now | |
Farnell
from US$1.40
|
4,000
in stock
|
Buy Now | |
Newark Electronics
from US$1.60
|
241
in stock
|
Buy Now | |
element14
from US$1.46
|
241
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.43
|
80
in stock
|
Buy Now | |
Avnet America
from US$1.42
|
-
|
Buy Now |
Inductance | 4.7µH |
---|---|
RMS Current (Irms) | 6.3A |
Inductor Construction | Shielded |
Saturation Current (Isat) | 10.5A |
Product Range | MPLCV Series |
Power Inductor Case | 7.9mm x 6.7mm x 5.4mm |
DC Resistance Max | 0.02ohm |
Inductance Tolerance | ± 20% |
SVHC | No SVHC (15-Jan-2018) |
Automotive Qualification Standard | AEC-Q200 |
Operating Temperature Max | +155°C |
Operating Temperature Min | -55°C |
Power Inductors-SMD 4.7uH 20% 10.5A 20mOhms | Rapid Electronics |
POWER INDUCTOR, 4.7UH, SHIELDED, 6.3A | Farnell |
Inductor, Shielded, 4.7Uh, 20%, Aec-Q200 | Newark Electronics |
INDUCTOR, SHIELDED, 4.7UH, 20%, AEC-Q200 | element14 |
Inductor: wire | Transfer Multisort Elektronik |
Power Inductor 4700 nH, 20%, AEC-Q200 | RS |
Power Inductor (SMD), 4.7 uH, ± 20%, 6.3 A, 10.5 A, 7.9mm x 6.7mm x 5.4mm | Avnet America |
Where can I find additional details, specifications and documents for a MPLCV0654L4R7?
Additional datasheets, footprints and schematics for MPLCV0654L4R7 are listed on our Part Details page. You can also find images and similar parts to MPLCV0654L4R7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MPLCV0654L4R7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MPLCV0654L4R7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MPLCV0654L4R7 fall under?
The MPLCV0654L4R7 is listed under Electronic & Electrical Components > Inductors & Filters > Inductors.
Can I view similar or alternative parts?
You can view similar parts to MPLCV0654L4R7 when available in the Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MPLCV0654L4R7 you can contact the distributor directly for product support, shipping queries etc.
Is the MPLCV0654L4R7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MPLCV0654L4R7 have stock available?
Authorised distributors including Rapid Electronics, Farnell, Newark Electronics, element14 and Transfer Multisort Elektronik have stock available or on a lead time for MPLCV0654L4R7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MPLCV0654L4R7 often in real-time on the comparison pages.
What if I can't find stock of MPLCV0654L4R7?
You can fill out our help required form which you can use to request a quote for MPLCV0654L4R7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.