MPLCG0630LR47 Inductors & Filters by KEMET

INDUCTOR 0.47UH 20% SMD POWER

Status: Unknown
Series: MPLCG Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

KEMET’s MPLCG Series of metal composite inductors is ideal for use in DC to DC switching power supplies. The MPLCG’s small size makes it ideal in applications with tight space requirements. The combination of composite core material and round wire allows these inductors to be used in applications with high switching frequencies and where efficiency is important.

Where to Buy

Prices starting from US$0.67

Distributor Stock
Logo for Farnell
Farnell
from US$0.74
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.67
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.79
-
Buy Now
Logo for element14
element14
from US$0.69
-
Buy Now
Logo for TTI Europe
TTI Europe
from US$0.68
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Inductance 470nH
RMS Current (Irms) 15.8A
Inductor Construction Shielded
Saturation Current (Isat) 15.6A
Product Range MPLCG Series
Power Inductor Case 7.5mm x 6.7mm x 3mm
DC Resistance Max 0.005ohm
Inductance Tolerance ± 20%
SVHC No SVHC (15-Jan-2018)

Alternative Descriptions

V |Kemet MPLCG0630LR47 | Newark Electronics
Power Inductor (SMD), 470 nH, ± 20%, 15.8 A, 15.6 A, 7.5mm x 6.7mm x 3mm | Avnet America
INDUCTOR, 0.47UH, 20%, SMD, POWER | element14
Power Inductor (SMD), 470 nH, � 20%, 15.8 A, 15.6 A, 7.5mm x 6.7mm x 3mm | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a MPLCG0630LR47?

Additional datasheets, footprints and schematics for MPLCG0630LR47 are listed on our Part Details page. You can also find images and similar parts to MPLCG0630LR47 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for MPLCG0630LR47 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MPLCG0630LR47 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does MPLCG0630LR47 fall under?

The MPLCG0630LR47 is listed under Electronic & Electrical Components > Inductors & Filters > Inductors.

Can I view similar or alternative parts?

You can view similar parts to MPLCG0630LR47 when available in the Inductors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the MPLCG0630LR47 you can contact the distributor directly for product support, shipping queries etc.

Is the MPLCG0630LR47 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for MPLCG0630LR47 have stock available?

Authorised distributors including Newark Electronics, Avnet America, element14, TTI Europe and Farnell have stock available or on a lead time for MPLCG0630LR47.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for MPLCG0630LR47 often in real-time on the comparison pages.

What if I can't find stock of MPLCG0630LR47?

You can fill out our help required form which you can use to request a quote for MPLCG0630LR47 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay