Status: | Unknown |
---|---|
Series: | MPLCG Series |
RoHS: | Unknown |
Prices starting from US$0.30
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.63
|
4,553
in stock
|
Buy Now | |
Rapid Electronics
from US$0.78
|
8,000
in stock
|
Buy Now | |
element14
from US$0.69
|
4,553
in stock
|
Buy Now | |
Avnet America
from US$0.58
|
2,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.30
|
110
in stock
|
Buy Now | |
Avnet Asia
from US$0.81
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Inductance | 1µH |
---|---|
RMS Current (Irms) | 11.9A |
Inductor Construction | Shielded |
Saturation Current (Isat) | 11.3A |
Product Range | MPLCG Series |
Power Inductor Case | 7.5mm x 6.7mm x 3mm |
DC Resistance Max | 0.009ohm |
Inductance Tolerance | ± 20% |
SVHC | No SVHC (15-Jan-2018) |
Power Inductors-SMD 1uH 20% 11.3A DCR=9mOhms | Rapid Electronics |
INDUCTOR, 1UH, 20%, SMD, POWER | element14 |
Power Inductor (SMD), 1 uH, ± 20%, 11.9 A, 11.3 A, 7.5mm x 6.7mm x 3mm | Avnet America |
Surface Mount Power Inductor, Mplcg Series, 1 H, 20%, Shielded, 9000 Ohm, 11.9 A Rohs Compliant: Yes |Kemet MPLCG0630L1R0 | Newark Electronics |
Power Inductor (SMD), 1 uH, � 20%, 11.9 A, 11.3 A, 7.5mm x 6.7mm x 3mm | Avnet Abacus |
Where can I find additional details, specifications and documents for a MPLCG0630L1R0?
Additional datasheets, footprints and schematics for MPLCG0630L1R0 are listed on our Part Details page. You can also find images and similar parts to MPLCG0630L1R0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MPLCG0630L1R0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MPLCG0630L1R0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MPLCG0630L1R0 fall under?
The MPLCG0630L1R0 is listed under Electronic & Electrical Components > Inductors & Filters > Inductors.
Can I view similar or alternative parts?
You can view similar parts to MPLCG0630L1R0 when available in the Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MPLCG0630L1R0 you can contact the distributor directly for product support, shipping queries etc.
Is the MPLCG0630L1R0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MPLCG0630L1R0 have stock available?
Authorised distributors including Rapid Electronics, element14, Farnell, Avnet America and Newark Electronics have stock available or on a lead time for MPLCG0630L1R0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MPLCG0630L1R0 often in real-time on the comparison pages.
What if I can't find stock of MPLCG0630L1R0?
You can fill out our help required form which you can use to request a quote for MPLCG0630L1R0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.