MPLC1040L2R2 KEMET Parts by KEMET

INDUCTOR POWER 2.2UH 20% SMD

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

KEMET’s MPLC Series of metal composite inductors offers large inductance values for use in DC to DC switching power supplies. These inductors offer superior permeability when compared to technologies based on ferrite cores. The round wire design allows for higher inductance compared to other wire designs.

Where to Buy

Prices starting from US$0.92

Distributor Stock
Logo for Farnell
Farnell
from US$0.93
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.92
-
Buy Now
Logo for Avnet America
Avnet America
from US$1.07
-
Buy Now
Logo for element14
element14
from US$0.93
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Alternative Descriptions

V |Kemet MPLC1040L2R2 | Newark Electronics
Power Inductor (SMD), 2.2 uH, ± 20%, 10.5 A, 11 A, 11.5mm x 10mm x 4mm | Avnet America
INDUCTOR, 2.2UH, 20%, SMD, POWER | element14
Power Inductor (SMD), 2.2 uH, � 20%, 10.5 A, 11 A, 11.5mm x 10mm x 4mm | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a MPLC1040L2R2?

Additional datasheets, footprints and schematics for MPLC1040L2R2 are listed on our Part Details page. You can also find images and similar parts to MPLC1040L2R2 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for MPLC1040L2R2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MPLC1040L2R2 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does MPLC1040L2R2 fall under?

The MPLC1040L2R2 is listed under KEMET Parts.

Can I view similar or alternative parts?

You can view similar parts to MPLC1040L2R2 when available in the KEMET Parts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the MPLC1040L2R2 you can contact the distributor directly for product support, shipping queries etc.

Is the MPLC1040L2R2 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for MPLC1040L2R2 have stock available?

Authorised distributors including Newark Electronics, Avnet America, element14, Farnell and Avnet Abacus have stock available or on a lead time for MPLC1040L2R2.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for MPLC1040L2R2 often in real-time on the comparison pages.

What if I can't find stock of MPLC1040L2R2?

You can fill out our help required form which you can use to request a quote for MPLC1040L2R2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay