Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Pressure Type | Absolute |
---|---|
Sensitivity V/P | - |
Operating Pressure Min | 50kPa |
Operating Pressure Max | 115kPa |
Supply Voltage Min | 5.5V |
Supply Voltage Max | 2.375V |
Sensor Case Style | LGA |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 105°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
PRESSURE SENSOR, 50-115KPA, LGA-8 | Farnell |
Press Sensor, Spi Digital Barometer, Lga-8 | Newark Electronics |
Where can I find additional details, specifications and documents for a MPL115A1T1?
Additional datasheets, footprints and schematics for MPL115A1T1 are listed on our Part Details page. You can also find images and similar parts to MPL115A1T1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MPL115A1T1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MPL115A1T1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MPL115A1T1 fall under?
The MPL115A1T1 is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to MPL115A1T1 when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MPL115A1T1 you can contact the distributor directly for product support, shipping queries etc.
Is the MPL115A1T1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MPL115A1T1 have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for MPL115A1T1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MPL115A1T1 often in real-time on the comparison pages.
What if I can't find stock of MPL115A1T1?
You can fill out our help required form which you can use to request a quote for MPL115A1T1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.