Status: | Unknown |
---|---|
Series: | MP Series |
RoHS: | Unknown |
Prices starting from US$25.68
Distributor | Stock | ||
---|---|---|---|
RS
from US$28.44
|
103
in stock
|
Buy Now | |
Newark Electronics
from US$42.46
|
367
in stock
|
Buy Now | |
element14
from US$32.31
|
367
in stock
|
Buy Now | |
Farnell
from US$29.02
|
367
in stock
|
Buy Now | |
Sager
from US$28.46
|
68
in stock
|
Buy Now | |
RS Americas
from US$35.10
|
39
in stock
|
Buy Now | |
Schukat Electronic
from US$25.68
|
30
in stock
|
Buy Now | |
Heilind Electronics
from US$34.99
|
20
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$34.99
|
6
in stock
|
Buy Now | |
Carlton-Bates
from US$34.59
|
-
|
Buy Now | |
Distrelec
from US$27.42
|
-
|
Buy Now | |
TTI Europe
from US$28.92
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Contact Configuration | SPST-NO |
---|---|
Load Current | 3A |
Operating Voltage Max | 60VDC |
Relay Mounting | PCB |
Relay Terminals | Through Hole |
Switching Mode | Zero Crossing |
Operating Voltage Min | 3VDC |
Control Voltage Min | 3VDC |
Control Voltage Max | 32VDC |
Product Range | MP Series |
SVHC | No SVHC (07-Jul-2017) |
Approval Bodies | CSA VDE |
Approval Category | UL Recognised |
Blocking voltage | 600V |
Control Current @ 5VDC | 2.6mA |
Control Voltage DC Max | 32VDC |
Control Voltage DC Min | 3VDC |
Control Voltage Range | 3V DC to 32V DC |
Control Voltage Type | DC |
External Depth | 25.4mm |
External Length / Height | 44mm |
External Width | 10mm |
Input Impedance | 1500kohm |
Input Voltage | 3V DC to 32V DC |
Insulation Resistance | 1000Mohm |
Isolation Voltage | 4kV |
Lead Diameter | 1mm |
Leakage Current | 1mA |
Load Current Max | 3A |
Load Current Min | 0.02A |
Load Current RMS Max | 3A |
Load Voltage DC Max | 60V |
Load Voltage DC Min | 3V |
Load Voltage Range | 3V DC to 60V DC |
On State AC Resistance @ temp | 270ohm |
Operating Temperature Max | 80°C |
Ssr, 3A, 3-60Vdc | Newark Electronics |
SSR, 3A, 3-60VDC | element14 |
SIL SSR,3A 3-60Vdc,SPST-NO | RS |
Solid State Relays - PCB Mount PCB SIP SSR 60VDC 3A, 3-32VDC | Sager |
Solid State Relay PC Pin PCB Mount, Zero Crossing MOSFET, 3 A, 32 V dc | Sensata - Crydom MPDCD3 | RS Americas |
Solid State Relay DC 60V 3A SIP4 | Schukat Electronic |
SSR, PCB MT SIP, 60VDC/3A, 3 -32VDC IN, BJT OUTPUT | Heilind Electronics |
Relay, Solid State | Carlton-Bates |
Sensata Crydom Solid State Relay Single Phase, MP, 1NO, 3A, 60V, Radial Leads | Distrelec |
SSR PCB MOUNT SIP 60VDC/3A 3-3 | TTI Europe |
Solid State Relay | Relay Specialties |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Contact Configuration | SPST-NO |
---|---|
Load Current | 3A |
Relay Mounting | PCB |
Relay Terminals | Through Hole |
Operating Voltage Min | 3VDC |
Operating Voltage Max | 60VDC |
Control Voltage Min | 3VDC |
Where can I find additional details, specifications and documents for a MPDCD3?
Additional datasheets, footprints and schematics for MPDCD3 are listed on our Part Details page. You can also find images and similar parts to MPDCD3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MPDCD3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MPDCD3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MPDCD3 fall under?
The MPDCD3 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to MPDCD3 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MPDCD3 you can contact the distributor directly for product support, shipping queries etc.
Is the MPDCD3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MPDCD3 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Sager have stock available or on a lead time for MPDCD3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MPDCD3 often in real-time on the comparison pages.
What if I can't find stock of MPDCD3?
You can fill out our help required form which you can use to request a quote for MPDCD3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.