Status: | Unknown |
---|---|
Series: | MPCH Series |
RoHS: | Unknown |
Inductance | 1.3µH |
---|---|
RMS Current (Irms) | 18.5A |
Inductor Construction | Shielded |
Saturation Current (Isat) | 17A |
Product Range | MPCH Series |
Power Inductor Case | 11.7mm x 10mm x 5.5mm |
DC Resistance Max | 0.0013ohm |
Inductance Tolerance | ± 20% |
SVHC | No SVHC (15-Jan-2018) |
V |Kemet MPCH1055L1R3 | Newark Electronics |
Power Inductor (SMD), 1.3 uH, ± 20%, 18.5 A, Shielded, 17 A, 11.7mm x 10mm x 5.5mm | Avnet America |
INDUCTOR, 1.3UH, 20%, SMD, POWER | element14 |
Power Inductor (SMD), 1.3 uH, � 20%, 18.5 A, Shielded, 17 A, 11.7mm x 10mm x 5.5mm | Avnet Abacus |
Where can I find additional details, specifications and documents for a MPCH1055L1R3?
Additional datasheets, footprints and schematics for MPCH1055L1R3 are listed on our Part Details page. You can also find images and similar parts to MPCH1055L1R3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MPCH1055L1R3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MPCH1055L1R3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MPCH1055L1R3 fall under?
The MPCH1055L1R3 is listed under Electronic & Electrical Components > Inductors & Filters > Inductors.
Can I view similar or alternative parts?
You can view similar parts to MPCH1055L1R3 when available in the Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MPCH1055L1R3 you can contact the distributor directly for product support, shipping queries etc.
Is the MPCH1055L1R3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MPCH1055L1R3 have stock available?
Authorised distributors including Newark Electronics, Avnet America, element14, Farnell and Avnet Abacus have stock available or on a lead time for MPCH1055L1R3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MPCH1055L1R3 often in real-time on the comparison pages.
What if I can't find stock of MPCH1055L1R3?
You can fill out our help required form which you can use to request a quote for MPCH1055L1R3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.