MPCG0740LR42 Inductors & Filters by KEMET

INDUCTOR 0.42UH 20% SMD POWER

Status: Unknown
Series: MPCG Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.80

Distributor Stock
Logo for Newark
Newark
from US$0.80
No stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.93
-
Buy Now
Logo for element14
element14
from US$1.03
-
Buy Now
Logo for Farnell
Farnell
from US$0.90
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Inductance 420nH
RMS Current (Irms) 22A
Inductor Construction Shielded
Saturation Current (Isat) 20A
Product Range MPCG Series
Power Inductor Case 8mm x 6.7mm x 4mm
DC Resistance Max 0.00155ohm
Inductance Tolerance ± 20%
SVHC No SVHC (15-Jan-2018)

Alternative Descriptions

V Rohs Compliant: Yes |Kemet MPCG0740LR42 | Newark Electronics
Power Inductor (SMD), 420 nH, ± 20%, 22 A, 20 A, 8mm x 6.7mm x 4mm | Avnet America
POWER INDUCTOR, 420NH, SHIELDED, 20A | Farnell
Power Inductor (SMD), 420 nH, � 20%, 22 A, 20 A, 8mm x 6.7mm x 4mm | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a MPCG0740LR42?

Additional datasheets, footprints and schematics for MPCG0740LR42 are listed on our Part Details page. You can also find images and similar parts to MPCG0740LR42 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for MPCG0740LR42 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MPCG0740LR42 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does MPCG0740LR42 fall under?

The MPCG0740LR42 is listed under Electronic & Electrical Components > Inductors & Filters > Inductors.

Can I view similar or alternative parts?

You can view similar parts to MPCG0740LR42 when available in the Inductors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the MPCG0740LR42 you can contact the distributor directly for product support, shipping queries etc.

Is the MPCG0740LR42 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for MPCG0740LR42 have stock available?

Authorised distributors including Newark Electronics, Avnet America, element14, Farnell and Avnet Abacus have stock available or on a lead time for MPCG0740LR42.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for MPCG0740LR42 often in real-time on the comparison pages.

What if I can't find stock of MPCG0740LR42?

You can fill out our help required form which you can use to request a quote for MPCG0740LR42 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay