Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | NXP |
---|---|
Core Architecture | Power Architecture |
Core Sub-Architecture | - |
Silicon Core Number | MPC5744P |
Silicon Family Name | MPC57xx |
For Use With | NXP MPC57XXXMB Mother Board |
Kit Contents | Daughter Board MPC5744P |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Qorivva MPC5744P 32-bit MAPBGA-145 Microcontroller Daughter Card | Avnet America |
Mpc5744P 257 Bga Daughtercard For Functional Safety Motor Control/Rohs Compliant: Yes |Nxp MPC5744P-257DS | Newark Electronics |
Where can I find additional details, specifications and documents for a MPC5744P-257DS?
Additional datasheets, footprints and schematics for MPC5744P-257DS are listed on our Part Details page. You can also find images and similar parts to MPC5744P-257DS on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MPC5744P-257DS on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MPC5744P-257DS price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MPC5744P-257DS fall under?
The MPC5744P-257DS is listed under Education Maker & Hobbyist Electronics > Single Board Computers & Microcontrollers > Other Embedded Computers.
Can I view similar or alternative parts?
You can view similar parts to MPC5744P-257DS when available in the Other Embedded Computers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MPC5744P-257DS you can contact the distributor directly for product support, shipping queries etc.
Is the MPC5744P-257DS RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MPC5744P-257DS have stock available?
Authorised distributors including Avnet America, Newark Electronics and Avnet Silica have stock available or on a lead time for MPC5744P-257DS.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MPC5744P-257DS often in real-time on the comparison pages.
What if I can't find stock of MPC5744P-257DS?
You can fill out our help required form which you can use to request a quote for MPC5744P-257DS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.