Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Accessory Type | Analog Input Module |
---|---|
Character Size | 0.56" |
For Use With | EPAX 5 Digit Displays |
No. of Analog Inputs | 5 |
No. of Analog Outputs | 5 |
RoHS Compliant | Yes |
Panelmeter, -200 to +400 C @ T (Thermocouple Input), 1.2 C @ 18 to 28 C, LED | Red Lion Controls MPAXT000 | RS Americas |
LPAX Panel Display Meter Thermocouple/RTD Option Card | Carlton-Bates |
Thermocouple And Rtd Input Module | Newark Electronics |
Where can I find additional details, specifications and documents for a MPAXT000?
Additional datasheets, footprints and schematics for MPAXT000 are listed on our Part Details page. You can also find images and similar parts to MPAXT000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MPAXT000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MPAXT000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MPAXT000 fall under?
The MPAXT000 is listed under Automation & Process Control > Process Controllers, Programmers & Indicators > Input / Output Modules.
Can I view similar or alternative parts?
You can view similar parts to MPAXT000 when available in the Input / Output Modules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MPAXT000 you can contact the distributor directly for product support, shipping queries etc.
Is the MPAXT000 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for MPAXT000 have stock available?
Authorised distributors including RS Americas, Carlton-Bates and Newark Electronics have stock available or on a lead time for MPAXT000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MPAXT000 often in real-time on the comparison pages.
What if I can't find stock of MPAXT000?
You can fill out our help required form which you can use to request a quote for MPAXT000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.