Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Accessory Type | Analogue Input Module |
---|---|
For Use With | Redlion EPAX 5 Digit Extra Large PAX Displays |
No. of Analog Inputs | 5 |
No. of Analog Outputs | 5 |
No. of Digital Inputs | 0 |
RoHS Compliant | Yes |
Panelmeter, -2 to 26 mA, -1 to 13 VDC, 16 Bit, LED, 20 Ohms to 500 Kiloohms | Red Lion Controls MPAXP000 | RS Americas |
INDICATOR LPAXP000 | RS |
Process Input Module | Newark Electronics |
Digital Panel Meter 4.75 in x 10 in LED, Red | Carlton-Bates |
Where can I find additional details, specifications and documents for a MPAXP000?
Additional datasheets, footprints and schematics for MPAXP000 are listed on our Part Details page. You can also find images and similar parts to MPAXP000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MPAXP000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MPAXP000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MPAXP000 fall under?
The MPAXP000 is listed under Automation & Process Control > Process Controllers, Programmers & Indicators > Input / Output Modules.
Can I view similar or alternative parts?
You can view similar parts to MPAXP000 when available in the Input / Output Modules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MPAXP000 you can contact the distributor directly for product support, shipping queries etc.
Is the MPAXP000 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for MPAXP000 have stock available?
Authorised distributors including RS Americas, RS, Newark Electronics and Carlton-Bates have stock available or on a lead time for MPAXP000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MPAXP000 often in real-time on the comparison pages.
What if I can't find stock of MPAXP000?
You can fill out our help required form which you can use to request a quote for MPAXP000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.