Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Gender | Plug |
---|---|
Current Rating | 2A |
Pin Diameter | - |
Barrel Length | 9.5mm |
Connector Mounting | Cable Mount |
Contact Termination Type | Solder |
Barrel Inner Diameter | 1.7mm |
Barrel Outer Diameter | 4mm |
Voltage Rating | 6.3V |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
Connector Type | Standard Power Entry |
Contact Termination | Solder |
Voltage Rating VAC | 12V |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Gender | Plug |
---|---|
Current Rating | 2A |
Barrel Length | 9.5mm |
Connector Mounting | Cable Mount |
Contact Termination Type | Solder |
Barrel Inner Diameter | 1.7mm |
Barrel Outer Diameter | 4mm |
RoHS Compliant | Yes |
Power Entry, Plug, 2A, 6.3Vdc | Newark Electronics |
PLUG, LOW VOLTAGE, 1.7MM | element14 |
Where can I find additional details, specifications and documents for a MP-202?
Additional datasheets, footprints and schematics for MP-202 are listed on our Part Details page. You can also find images and similar parts to MP-202 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MP-202 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MP-202 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MP-202 fall under?
The MP-202 is listed under Connectors > Power Entry Connectors > DC Power Connectors - Barrel Plugs & Jacks.
Can I view similar or alternative parts?
You can view similar parts to MP-202 when available in the DC Power Connectors - Barrel Plugs & Jacks range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MP-202 you can contact the distributor directly for product support, shipping queries etc.
Is the MP-202 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MP-202 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Distrelec have stock available or on a lead time for MP-202.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MP-202 often in real-time on the comparison pages.
What if I can't find stock of MP-202?
You can fill out our help required form which you can use to request a quote for MP-202 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.