Status: | Unknown |
---|---|
Series: | MP2017 Series |
RoHS: | Unknown |
Prices starting from US$1.89
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$3.74
|
174
in stock
|
Buy Now | |
RS Americas
from US$3.07
|
1,739
in stock
|
Buy Now | |
Sager
from US$1.89
|
990
in stock
|
Buy Now | |
Newark Electronics
from US$3.52
|
174
in stock
|
Buy Now | |
element14
from US$3.95
|
174
in stock
|
Buy Now | |
Future Electronics
from US$2.68
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Sensing Range Max | 12.7mm |
---|---|
Sensor Mounting | - |
Operating Temperature Min | -40°C |
Operating Temperature Max | 105°C |
Supply Current | 500mA |
Product Range | MP2017 Series |
Sensor Housing | Cylindrical |
Sensor Input | Magnetic |
Reed Switch, SPST-NO,3.81-12.7mm,0.5A,175VAC/VDC,305mm Wire Leads, Plastic, IP65 | ZF Electronics MP201701 | RS Americas |
Proximity Sensors .5A 175VDC SPST PLST FormA 24AWG 12 IP6 | Sager |
Proximity Sensor | Newark Electronics |
MP2017 Series SPST 10 W 0.5 A Wire Leads Reed-Based Magnetic Proximity Sensor | Future Electronics |
Where can I find additional details, specifications and documents for a MP201701?
Additional datasheets, footprints and schematics for MP201701 are listed on our Part Details page. You can also find images and similar parts to MP201701 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MP201701 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MP201701 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MP201701 fall under?
The MP201701 is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to MP201701 when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MP201701 you can contact the distributor directly for product support, shipping queries etc.
Is the MP201701 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MP201701 have stock available?
Authorised distributors including RS Americas, Sager, Newark Electronics, element14 and Farnell have stock available or on a lead time for MP201701.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MP201701 often in real-time on the comparison pages.
What if I can't find stock of MP201701?
You can fill out our help required form which you can use to request a quote for MP201701 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.