Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.64
Input Voltage AC Min | 85V |
---|---|
Input Voltage AC Max | 265V |
AC / DC Converter Case Style | TSOT-23 |
No. of Pins | 5Pins |
Power Rating | 5W |
Topology | Boost, Buck, Buck-Boost, Flyback |
RoHS Compliant | Yes |
Ac/Dc Conv, 5W, -40 To 150Deg C | Newark Electronics |
Isolated Regulator up to 400mA Output Current | Future Electronics |
AC/DC Converter IC, Boost, Buck, Buck-Boost, Flyback, 85 VAC to 265 VAC, 5W, TSOT-23-5 | Avnet America |
Where can I find additional details, specifications and documents for a MP174AGJ-Z?
Additional datasheets, footprints and schematics for MP174AGJ-Z are listed on our Part Details page. You can also find images and similar parts to MP174AGJ-Z on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MP174AGJ-Z on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MP174AGJ-Z price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MP174AGJ-Z fall under?
The MP174AGJ-Z is listed under Semiconductors - ICs > Power Management ICs - PMIC > AC / DC Converters.
Can I view similar or alternative parts?
You can view similar parts to MP174AGJ-Z when available in the AC / DC Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MP174AGJ-Z you can contact the distributor directly for product support, shipping queries etc.
Is the MP174AGJ-Z RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for MP174AGJ-Z have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Avnet America have stock available or on a lead time for MP174AGJ-Z.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MP174AGJ-Z often in real-time on the comparison pages.
What if I can't find stock of MP174AGJ-Z?
You can fill out our help required form which you can use to request a quote for MP174AGJ-Z from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.