Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.17
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.20
|
718
in stock
|
Buy Now | |
Newark Electronics
from US$0.38
|
718
in stock
|
Buy Now | |
element14
from US$0.22
|
718
in stock
|
Buy Now | |
Avnet America
from US$0.17
|
-
|
Buy Now | |
RS Americas
from US$0.33
|
-
|
Buy Now | |
Sager
from US$0.19
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Core Size | 19.3mm x 19.3mm x 1.27mm |
---|---|
For Use With | - |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Accessory Type | Ferrite Core |
Length | 19.3mm |
Transformer Cores, 19.3Mm X 19.3Mm X 1.27Mm Rohs Compliant: Yes |Laird MP0760-100 | Newark Electronics |
FERRITE PLATE, 19.3MM X 19.3MM X 1.27MM | element14 |
Ferrite Core Plate 19.3mm 19.3mm 1.27mm General Application | Avnet America |
FCCPL, BB, ADH,19.30x19.30x1.27* | Laird Performance Materials MP0760-100 | RS Americas |
Where can I find additional details, specifications and documents for a MP0760-100?
Additional datasheets, footprints and schematics for MP0760-100 are listed on our Part Details page. You can also find images and similar parts to MP0760-100 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MP0760-100 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MP0760-100 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MP0760-100 fall under?
The MP0760-100 is listed under Electronic & Electrical Components > Transformers > Transformer Cores.
Can I view similar or alternative parts?
You can view similar parts to MP0760-100 when available in the Transformer Cores range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MP0760-100 you can contact the distributor directly for product support, shipping queries etc.
Is the MP0760-100 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MP0760-100 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and RS Americas have stock available or on a lead time for MP0760-100.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MP0760-100 often in real-time on the comparison pages.
What if I can't find stock of MP0760-100?
You can fill out our help required form which you can use to request a quote for MP0760-100 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.