Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.17
Distributor | Stock | ||
---|---|---|---|
Newark
from US$0.19
|
6,881
in stock
|
Buy Now | |
Heilind Electronics
from US$0.25
|
3,960
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.17
|
1,320
in stock
|
Buy Now | |
Avnet America
-
|
6,881
in stock
|
Buy Now | |
Avnet Abacus
-
|
5,280
in stock
|
Buy Now | |
RS Americas
from US$0.29
|
-
|
Buy Now | |
Sager
from US$0.17
|
-
|
Buy Now |
Outer Diameter | - |
---|---|
Length | 15mm |
Inner Diameter | - |
Frequency Min | - |
Frequency Max | - |
Impedance @ 100MHz | - |
Product Range | - |
Fccpl,bb,adh Rohs Compliant: Yes |Laird MP0591-200 | Newark Electronics |
FERRITE CORES | Heilind Electronics |
Ferrite Core Plate 15mm 15mm 2mm General Application | Avnet America |
FCCPL, BB, ADH,15.0x15.0x2.0 | Laird Performance Materials MP0591-200 | RS Americas |
Where can I find additional details, specifications and documents for a MP0591-200?
Additional datasheets, footprints and schematics for MP0591-200 are listed on our Part Details page. You can also find images and similar parts to MP0591-200 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MP0591-200 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MP0591-200 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MP0591-200 fall under?
The MP0591-200 is listed under Electronic & Electrical Components > Fuses & Circuit Protection > EMC / RFI Suppression.
Can I view similar or alternative parts?
You can view similar parts to MP0591-200 when available in the EMC / RFI Suppression range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MP0591-200 you can contact the distributor directly for product support, shipping queries etc.
Is the MP0591-200 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MP0591-200 have stock available?
Authorised distributors including Newark Electronics, Heilind Electronics, Heilind Electronics Asia, Avnet America and Avnet Abacus have stock available or on a lead time for MP0591-200.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MP0591-200 often in real-time on the comparison pages.
What if I can't find stock of MP0591-200?
You can fill out our help required form which you can use to request a quote for MP0591-200 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.