Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Marker Type | Carrier |
---|---|
Marker Colour | Black |
Cable Diameter Max | 6mm |
Cable Diameter Min | 3.5mm |
Marker Material | Plastic |
RoHS Compliant | Yes |
Carrier Strip, Holds Up To 16 Fm1 Cable Markers, 100Mm L X 9Mm W | Newark Electronics |
Where can I find additional details, specifications and documents for a MP003247?
Additional datasheets, footprints and schematics for MP003247 are listed on our Part Details page. You can also find images and similar parts to MP003247 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MP003247 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MP003247 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MP003247 fall under?
The MP003247 is listed under Cable, Wire & Cable Assemblies > Cable Management > Cable & Wire Markers > Clip On Wire Markers / Tie On Wire Markers.
Can I view similar or alternative parts?
You can view similar parts to MP003247 when available in the Clip On Wire Markers / Tie On Wire Markers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MP003247 you can contact the distributor directly for product support, shipping queries etc.
Is the MP003247 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for MP003247 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for MP003247.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MP003247 often in real-time on the comparison pages.
What if I can't find stock of MP003247?
You can fill out our help required form which you can use to request a quote for MP003247 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.